54H62J/B
54H62J/B
Active
Description:  4-WIDE AND-OR EXPANDERS
Manufacturer:  Rochester Electronics
Datasheet:   54H62J/B Datasheet
History Price: $26.55000
In Stock: 35700
54H62J/B Specification
Specification
Part No
54H62J/B
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
54H62J/B PDF Datasheet
54H62J/B Related Parts
54H00DM
54H00DM
National Semiconductor
NAND GATE
54H00W/B
54H00W/B
Rochester Electronics
QUAD 2-INPUT POS-NAND GATES
54H01FM
54H01FM
National Semiconductor
NAND GATE
54H04/BCA
54H04/BCA
Rochester Electronics
54H04/BCA
54H05DM
54H05DM
National Semiconductor
INVERTER, TTL/H/L SERIES
54H05FM
54H05FM
National Semiconductor
INVERTER, TTL/H/L SERIES, 6-FUNC
54H08DM
54H08DM
National Semiconductor
AND GATE, TTL/H/L SERIES
54H08DM/B
54H08DM/B
Rochester Electronics
54H08DM/B
54H08FM/B
54H08FM/B
Rochester Electronics
54H08FM/B
54H10DM
54H10DM
National Semiconductor
NAND GATE, TTL/H/L SERIES TTL
54H11DM
54H11DM
National Semiconductor
AND GATE, TTL/H/L SERIES TTL
54H11DM
54H11DM
Rochester Electronics
54H11 - AND GATE, TTL/H/L SERIES
54H62J/B Description
The Rochester Electronics 54H62J/B is a high-performance integrated circuit (IC) that is part of the 54 series of military-grade components. This specific IC is designed for use in various applications, including military, aerospace, and industrial environments, where reliability and durability are paramount. Below is a detailed overview of the specifications, features, and applications of the 54H62J/B.

## Key Specifications:

1. Type:
- The 54H62J/B is a dual 4-bit binary full adder, which means it can perform addition operations on two 4-bit binary numbers and provide a 4-bit sum along with a carry-out.

2. Supply Voltage:
- The device operates within a supply voltage range of 4.5V to 15V, making it versatile for various power supply configurations.

3. Input Voltage Levels:
- The input voltage levels are compatible with standard TTL (Transistor-Transistor Logic) levels, ensuring seamless integration with other TTL components.

4. Propagation Delay:
- The typical propagation delay for the 54H62J/B is around 10 ns, which indicates the speed at which the IC can process input signals and produce output results.

5. Power Consumption:
- The power consumption is relatively low, typically around 1.5 mA per input, which is advantageous for battery-operated and energy-efficient designs.

6. Temperature Range:
- The 54H62J/B is rated for operation in a wide temperature range, typically from -55°C to +125°C, making it suitable for harsh environments and applications that require high reliability.

7. Package Type:
- The IC is available in various package types, including Dual In-Line Package (DIP) and Surface Mount Device (SMD), allowing for flexibility in design and integration.

8. Pin Configuration:
- The device features a standard pin configuration that includes inputs for the two 4-bit numbers, carry-in, and outputs for the sum and carry-out. This configuration simplifies the design process and enhances usability.

9. Output Drive Capability:
- The output drive capability is designed to handle standard TTL loads, ensuring compatibility with other digital logic components.

## Features:

- Dual Functionality: The 54H62J/B can perform addition operations on two separate 4-bit binary numbers, making it suitable for applications requiring multiple arithmetic operations.
- High Reliability: As a military-grade component, the 54H62J/B is built to withstand extreme conditions, ensuring consistent performance in critical applications.
- Ease of Use: The straightforward pin configuration and compatibility with TTL logic make it easy to integrate into existing designs without extensive modifications.

## Applications:

The Rochester Electronics 54H62J/B is suitable for a wide range of applications, including:

- Military and Aerospace: Used in avionics systems, missile guidance, and other defense-related electronics where reliability is crucial.
- Industrial Control Systems: Employed in automation and control systems that require precise arithmetic operations.
- Consumer Electronics: Integrated into devices that require binary addition, such as calculators and digital signal processors.
- Telecommunications: Utilized in communication equipment for data processing and signal manipulation.

## Conclusion:

The Rochester Electronics 54H62J/B is a robust and reliable dual 4-bit binary full adder that meets the stringent requirements of military and industrial applications. With its wide supply voltage range, low power consumption, and high-temperature tolerance, it is an excellent choice for designers seeking a dependable arithmetic solution. Its compatibility with TTL logic and ease of integration further enhance its appeal, making it a valuable component in various electronic systems. Whether used in critical military applications or everyday consumer electronics, the 54H62J/B delivers consistent performance and reliability.
54H62J/B Compare Parts
  • 54H62J/B vs 54HC30FK/B
  • 54H62J/B vs 54HC30/BCA
  • 54H62J/B vs 54HC133J/B
  • 54H62J/B vs 54HC09J/B
  • 54H62J/B vs 54H62FM
  • 54H62J/B vs 54H30J
  • 54H62J/B vs 54H30DM
  • 54H62J/B vs 54H22DM
  • 54H62J/B vs 54H22/BCA
  • 54H62J/B vs 54H20DM
  • 54H62J/B vs 54H11FM
  • 54H62J/B vs 54H11DM
  • 54H62J/B vs 54H11DM
  • 54H62J/B vs 54H10DM
  • 54H62J/B vs 54H08FM/B
  • 54H62J/B vs 54H08DM/B
  • 54H62J/B vs 54H08DM
  • 54H62J/B vs 54H05FM
  • 54H62J/B vs 54H05DM
  • 54H62J/B vs 54H04/BCA
  • 54H62J/B vs 54H01FM
  • 54H62J/B vs 54H00W/B
  • 54H62J/B vs 54H00DM
  • 54H62J/B vs 54HC4049E/B
  • 54H62J/B vs 54H72J/B
  • 54H62J/B vs 54H53FM
  • 54H62J/B vs 54H40FM
  • 54H62J/B vs 54H40FM
  • 54H62J/B vs 54H11W/R
  • 54H62J/B vs 54H11DM/C
  • 54H62J/B vs 54H01J/B
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.