54F86DC
54F86DC
Active
Description:  XOR GATE, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F86DC Datasheet
History Price: $1.66000
In Stock: 46000
54F86DC Specification
Specification
Part No
54F86DC
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
XOR (Exclusive OR)
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
28 mA
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
54F86DC PDF Datasheet
54F86DC Related Parts
54F00/BCA
54F00/BCA
Rochester Electronics
DUAL MARKED (M38510/33001BCA)
54F00FMQB
54F00FMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F00LMQB
54F00LMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F02DC
54F02DC
Rochester Electronics
NOR GATE, F/FAST SERIES, 4 FUNC,
54F02FMQB
54F02FMQB
National Semiconductor
QUAD 2-INPUT NOR GATE
54F04/BCA
54F04/BCA
Rochester Electronics
DUAL MARKED (M38510/33002BCA)
54F08/BCA
54F08/BCA
Rochester Electronics
54F08 - AND GATE, F/FAST SERIES,
54F10/BCA
54F10/BCA
Rochester Electronics
DUAL MARKED (M38510/33003BCA)
54F10FMQB
54F10FMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LM
54F10LM
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LMQB
54F10LMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F11LMQB
54F11LMQB
National Semiconductor
TRIPLE 3-INPUT AND GATE
54F86DC Description
The National Semiconductor 54F86DC is a quad 2-input exclusive OR (XOR) gate, which is part of the 54F series of high-speed logic devices. This series is known for its high performance and low power consumption, making it suitable for a variety of digital applications. Below is a detailed introduction to the 54F86DC, including its specifications and parameters.

## Overview

The 54F86DC is designed to perform the exclusive OR operation, which outputs a high signal (logic 1) when the number of high inputs is odd. This makes it useful in applications such as parity generation and checking, digital signal processing, and arithmetic operations in digital circuits.

## Key Features

1. Quad Functionality: The 54F86DC contains four independent 2-input XOR gates, allowing for multiple operations within a single package.
2. High Speed: The device is designed for high-speed operation, with propagation delays typically around 3.5 ns at a supply voltage of 5V.
3. Low Power Consumption: The 54F series is optimized for low power, making it suitable for battery-operated devices and applications where power efficiency is critical.
4. TTL Compatible: The device is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface easily with other TTL logic families.
5. Wide Supply Voltage Range: The device operates over a wide supply voltage range, typically from 4.5V to 5.5V.

## Specifications

- Part Number: 54F86DC
- Function: Quad 2-input XOR gate
- Number of Gates: 4
- Input Voltage Levels:
- Logic High (VIH): Minimum 2.0V
- Logic Low (VIL): Maximum 0.8V
- Output Voltage Levels:
- Logic High (VOH): Minimum 2.4V at IOH = -0.4 mA
- Logic Low (VOL): Maximum 0.4V at IOL = 0.4 mA
- Propagation Delay:
- Typical: 3.5 ns
- Maximum: 6.0 ns
- Power Supply Voltage (VCC): 4.5V to 5.5V
- Power Dissipation:
- Maximum: 1.0 mW per gate
- Operating Temperature Range:
- Commercial: 0°C to 70°C
- Military: -55°C to 125°C
- Pin Configuration: The device typically comes in a 14-pin Dual In-line Package (DIP) or surface mount configurations.

## Applications

The 54F86DC is widely used in various applications, including:

- Digital Circuits: Used in arithmetic logic units (ALUs) and other digital processing units.
- Data Communication: Employed in parity checkers and generators for error detection.
- Signal Processing: Utilized in digital signal processing applications where XOR operations are required.
- Control Systems: Implemented in control logic for various electronic systems.

## Conclusion

The National Semiconductor 54F86DC is a versatile and efficient quad 2-input XOR gate that offers high-speed performance and low power consumption. Its compatibility with TTL logic levels and wide operating voltage range make it an excellent choice for a variety of digital applications. Whether used in consumer electronics, industrial control systems, or communication devices, the 54F86DC provides reliable and efficient logic operations.
54F86DC Compare Parts
  • 54F86DC vs 54F38/QDA
  • 54F86DC vs 54F38/QCA
  • 54F86DC vs 54F38/B2A
  • 54F86DC vs 54F32FMQB
  • 54F86DC vs 54F32DC
  • 54F86DC vs 54F32/BDA
  • 54F86DC vs 54F32/BCA
  • 54F86DC vs 54F32/B2A
  • 54F86DC vs 54F21/BCA
  • 54F86DC vs 54F20DM
  • 54F86DC vs 54F14DM-MLS
  • 54F86DC vs 54F14/BCA
  • 54F86DC vs 54F13LMQB
  • 54F86DC vs 54F13FMQB
  • 54F86DC vs 54F13DMQB
  • 54F86DC vs 54F132LMQB
  • 54F86DC vs 54F132FMQB
  • 54F86DC vs 54F132DM
  • 54F86DC vs 54F132/QCA
  • 54F86DC vs 54F11LMQB
  • 54F86DC vs 54F10LMQB
  • 54F86DC vs 54F10LM
  • 54F86DC vs 54F10FMQB
  • 54F86DC vs 54F10/BCA
  • 54F86DC vs 54F08/BCA
  • 54F86DC vs 54F04/BCA
  • 54F86DC vs 54F02FMQB
  • 54F86DC vs 54F02DC
  • 54F86DC vs 54F00LMQB
  • 54F86DC vs 54F00FMQB
  • 54F86DC vs 54F00/BCA
  • 54F86DC vs 54F20/BCA
  • 54F86DC vs 54F14/B2A
  • 54F86DC vs 54F00DM
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…