54F86DC
54F86DC
Active
Description:  XOR GATE, F/FAST SERIES
Manufacturer:  National Semiconductor
Datasheet:   54F86DC Datasheet
History Price: $1.66000
In Stock: 46000
54F86DC vs 54F13LMQB
Part No
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
28 mA
10 mA
Current - Output High, Low
1mA, 20mA
1mA, 20mA
Input Logic Level - Low
0.8V
1.05V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
8.5ns @ 5V, 50pF
22ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-CERDIP
20-LCCC (8.89x8.89)
Package / Case
14-CDIP (0.300", 7.62mm)
20-CLCC