54F14DM-MLS
54F14DM-MLS
Active
Description:  INVERTER, F/FAST SERIES, 6-FUNC,
Manufacturer:  National Semiconductor
Datasheet:   54F14DM-MLS Datasheet
History Price: $251.25000
In Stock: 22800
54F14DM-MLS Specification
Specification
Part No
54F14DM-MLS
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54F
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Inverter
Number of Circuits
6
Number of Inputs
1
Features
Schmitt Trigger
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
25 mA
Current - Output High, Low
1mA, 20mA
Input Logic Level - Low
1.1V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
13ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Supplier Device Package
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
54F14DM-MLS PDF Datasheet
54F14DM-MLS Related Parts
54F00/BCA
54F00/BCA
Rochester Electronics
DUAL MARKED (M38510/33001BCA)
54F00FMQB
54F00FMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F00LMQB
54F00LMQB
National Semiconductor
QUAD 2-INPUT NAND GATE
54F02DC
54F02DC
Rochester Electronics
NOR GATE, F/FAST SERIES, 4 FUNC,
54F02FMQB
54F02FMQB
National Semiconductor
QUAD 2-INPUT NOR GATE
54F04/BCA
54F04/BCA
Rochester Electronics
DUAL MARKED (M38510/33002BCA)
54F08/BCA
54F08/BCA
Rochester Electronics
54F08 - AND GATE, F/FAST SERIES,
54F10/BCA
54F10/BCA
Rochester Electronics
DUAL MARKED (M38510/33003BCA)
54F10FMQB
54F10FMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LM
54F10LM
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F10LMQB
54F10LMQB
National Semiconductor
NAND GATE, F/FAST SERIES TTL
54F11LMQB
54F11LMQB
National Semiconductor
TRIPLE 3-INPUT AND GATE
54F14DM-MLS Description
The National Semiconductor 54F14DM-MLS is a high-speed hex inverter with Schmitt-trigger inputs, designed for use in a variety of digital logic applications. This device is part of the 54F series, which is known for its high performance and reliability in military and aerospace applications. The 54F14DM-MLS is particularly useful in situations where signal integrity and noise immunity are critical.

## Overview

The 54F14DM-MLS features six independent inverters, each equipped with Schmitt-trigger inputs. The Schmitt-trigger design allows for improved noise immunity and provides a clean transition between high and low output states, making it ideal for applications where input signals may be slow or noisy. This device is commonly used in digital circuits for signal conditioning, waveform shaping, and logic level conversion.

## Key Specifications

1. Supply Voltage (V_CC): The 54F14DM-MLS operates over a supply voltage range of 4.5V to 5.5V, making it compatible with standard TTL and CMOS logic levels.

2. Input Voltage Levels: The input voltage thresholds for the Schmitt-trigger inputs are designed to provide a clear distinction between high and low states, with typical values of:
- V_T+ (positive-going threshold): 2.0V (min), 2.5V (typ)
- V_T- (negative-going threshold): 0.8V (max), 1.0V (typ)

3. Output Voltage Levels: The output voltage levels are compatible with standard TTL logic levels, ensuring proper interfacing with other digital components.

4. Propagation Delay: The typical propagation delay from input to output is around 5 ns at V_CC = 5V, allowing for high-speed operation in digital circuits.

5. Output Drive Capability: The device can drive up to 15 mA of output current, making it suitable for driving loads directly in many applications.

6. Power Consumption: The 54F14DM-MLS features low power consumption, typically around 1.5 mA per gate, which is beneficial for battery-operated and low-power applications.

7. Temperature Range: The device is rated for operation over a wide temperature range of -55°C to +125°C, making it suitable for military and aerospace applications where environmental conditions can be extreme.

8. Package Type: The 54F14DM-MLS is available in a 14-pin dual in-line package (DIP) and also in surface mount options, providing flexibility for various design requirements.

## Applications

The 54F14DM-MLS is suitable for a wide range of applications, including:

- Signal Conditioning: Used to clean up noisy signals and ensure reliable logic level transitions in digital circuits.
- Waveform Shaping: Ideal for generating square waves or other desired signal shapes from slower input signals.
- Logic Level Conversion: Can be used to convert signals between different logic levels, ensuring compatibility between various digital components.
- Timing Circuits: Often employed in timing applications where precise control of signal transitions is required.

## Conclusion

The National Semiconductor 54F14DM-MLS is a high-speed hex inverter with Schmitt-trigger inputs that offers excellent performance and reliability for a variety of digital logic applications. With its wide supply voltage range, low power consumption, and robust specifications, it is an ideal choice for engineers looking to design efficient and reliable digital circuits. Whether used in military, aerospace, or commercial applications, the 54F14DM-MLS provides the performance and versatility needed for modern electronic systems.
54F14DM-MLS Compare Parts
  • 54F14DM-MLS vs 54F86DC
  • 54F14DM-MLS vs 54F38/QDA
  • 54F14DM-MLS vs 54F38/QCA
  • 54F14DM-MLS vs 54F38/B2A
  • 54F14DM-MLS vs 54F32FMQB
  • 54F14DM-MLS vs 54F32DC
  • 54F14DM-MLS vs 54F32/BDA
  • 54F14DM-MLS vs 54F32/BCA
  • 54F14DM-MLS vs 54F32/B2A
  • 54F14DM-MLS vs 54F21/BCA
  • 54F14DM-MLS vs 54F20DM
  • 54F14DM-MLS vs 54F14/BCA
  • 54F14DM-MLS vs 54F13LMQB
  • 54F14DM-MLS vs 54F13FMQB
  • 54F14DM-MLS vs 54F13DMQB
  • 54F14DM-MLS vs 54F132LMQB
  • 54F14DM-MLS vs 54F132FMQB
  • 54F14DM-MLS vs 54F132DM
  • 54F14DM-MLS vs 54F132/QCA
  • 54F14DM-MLS vs 54F11LMQB
  • 54F14DM-MLS vs 54F10LMQB
  • 54F14DM-MLS vs 54F10LM
  • 54F14DM-MLS vs 54F10FMQB
  • 54F14DM-MLS vs 54F10/BCA
  • 54F14DM-MLS vs 54F08/BCA
  • 54F14DM-MLS vs 54F04/BCA
  • 54F14DM-MLS vs 54F02FMQB
  • 54F14DM-MLS vs 54F02DC
  • 54F14DM-MLS vs 54F00LMQB
  • 54F14DM-MLS vs 54F00FMQB
  • 54F14DM-MLS vs 54F00/BCA
  • 54F14DM-MLS vs 54F20/BCA
  • 54F14DM-MLS vs 54F14/B2A
  • 54F14DM-MLS vs 54F00DM
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…