54F14DM-MLS
54F14DM-MLS
Active
Description:  INVERTER, F/FAST SERIES, 6-FUNC,
Manufacturer:  National Semiconductor
Datasheet:   54F14DM-MLS Datasheet
History Price: $251.25000
In Stock: 22800
54F14DM-MLS vs 54F04/BCA
Series
54F
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
-
Number of Circuits
6
-
Number of Inputs
1
-
Features
Schmitt Trigger
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
25 mA
-
Current - Output High, Low
1mA, 20mA
-
Input Logic Level - Low
1.1V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
13ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-