54ACT825FM-MLS
54ACT825FM-MLS
Active
Description:  D FLIP-FLOP, ACT SERIES, 8-FUNC,
Manufacturer:  National Semiconductor
History Price: $256.79000
In Stock: 15000
54ACT825FM-MLS Specification
Specification
Part No
54ACT825FM-MLS
Category
Logic - Flip Flops
Manufacturer
National Semiconductor
Series
54ACT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Master Reset
Type
D-Type
Output Type
Tri-State, Non-Inverted
Number of Elements
1
Number of Bits per Element
8
Clock Frequency
95 MHz
Max Propagation Delay @ V, Max CL
11.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Iq)
160 μA
Input Capacitance
4.5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
24-CFP
Package / Case
24-CFlatpack
54ACT825FM-MLS PDF Datasheet
54ACT825FM-MLS Related Parts
54AC175ERQMLV
54AC175ERQMLV
National Semiconductor
54AC175 - D FLIP-FLOP, AC SERIES
54AC175JRQMLV
54AC175JRQMLV
National Semiconductor
54AC175 - D FLIP-FLOP, AC SERIES
54AC378DMQB
54AC378DMQB
National Semiconductor
D FLIP-FLOP, AC SERIES
54ACT109WRQMLV
54ACT109WRQMLV
National Semiconductor
54ACT109 - J-KBAR FLIP-FLOP, ACT
54ACT175JRQMLV
54ACT175JRQMLV
National Semiconductor
54ACT175 - D FLIP-FLOP, 4-FUNC,
54ACT175WRQMLV
54ACT175WRQMLV
National Semiconductor
54ACT175 - D FLIP-FLOP, 4-FUNC,
54ACT374DM-MLS
54ACT374DM-MLS
National Semiconductor
54ACT374 - D FLIP-FLOP, 8-FUNC,
54ACT374FM-MLS
54ACT374FM-MLS
National Semiconductor
BUS DRIVER, ACT SERIES, 1-FUNC,
54ACT374WG-MLS
54ACT374WG-MLS
National Semiconductor
D FLIP-FLOP, 8-FUNC, POSITIVE ED
54ACTQ16374W-QV
54ACTQ16374W-QV
National Semiconductor
54ACTQ16374 - BUS DRIVER, ACT SE
54ACTQ273ERQMLV
54ACTQ273ERQMLV
National Semiconductor
54ACTQ273 - D FLIP-FLOP, ACT SER
54ACTQ273WRQMLV
54ACTQ273WRQMLV
National Semiconductor
54ACTQ273 - D FLIP-FLOP, ACT SER
54ACT825FM-MLS Compare Parts
  • 54ACT825FM-MLS vs 54ALS74AE/883
  • 54ACT825FM-MLS vs 54ALS374J/883
  • 54ACT825FM-MLS vs 54ALS374E/883
  • 54ACT825FM-MLS vs 54ALS273E/883
  • 54ACT825FM-MLS vs 54ALS175W/883
  • 54ACT825FM-MLS vs 54ALS175J/883
  • 54ACT825FM-MLS vs 54ALS174J/883
  • 54ACT825FM-MLS vs 54ALS174E/883
  • 54ACT825FM-MLS vs 54ACTQ574FM-MLS
  • 54ACT825FM-MLS vs 54ACTQ374WRQMLV
  • 54ACT825FM-MLS vs 54ACTQ374ERQMLV
  • 54ACT825FM-MLS vs 54ACTQ273WRQMLV
  • 54ACT825FM-MLS vs 54ACTQ273ERQMLV
  • 54ACT825FM-MLS vs 54ACTQ16374W-QV
  • 54ACT825FM-MLS vs 54ACT374WG-MLS
  • 54ACT825FM-MLS vs 54ACT374FM-MLS
  • 54ACT825FM-MLS vs 54ACT374DM-MLS
  • 54ACT825FM-MLS vs 54ACT175WRQMLV
  • 54ACT825FM-MLS vs 54ACT175JRQMLV
  • 54ACT825FM-MLS vs 54ACT109WRQMLV
  • 54ACT825FM-MLS vs 54AC378DMQB
  • 54ACT825FM-MLS vs 54AC175JRQMLV
  • 54ACT825FM-MLS vs 54AC175ERQMLV
  • 54ACT825FM-MLS vs 54ALS113AJ/B
  • 54ACT825FM-MLS vs 54AC74/BCA
  • 54ACT825FM-MLS vs 54AC374/BRA
  • 54ACT825FM-MLS vs 54AC175/VFA-R
  • 54ACT825FM-MLS vs 54AC175/Q2A
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…