54ACT825FM-MLS
54ACT825FM-MLS
Active
Description:  D FLIP-FLOP, ACT SERIES, 8-FUNC,
Manufacturer:  National Semiconductor
History Price: $256.79000
In Stock: 15000
54ACT825FM-MLS vs 54ACT175WRQMLV
Series
54ACT
54ACT
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Tri-State, Non-Inverted
Complementary
Number of Elements
1
1
Number of Bits per Element
8
4
Clock Frequency
95 MHz
95 MHz
Max Propagation Delay @ V, Max CL
11.5ns @ 5V, 50pF
12.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
160 μA
160 μA
Input Capacitance
4.5 pF
4.5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
24-CFP
16-CFP
Package / Case
24-CFlatpack
16-CFlatpack