Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Rochester Electronics 4013A/BCA
4013A/BCA
Active
Logic - Flip Flops
Description:
DUAL MARKED (M38510/05101BCA)
Manufacturer:
Rochester Electronics
Datasheet:
4013A/BCA Datasheet
History Price: $74.21000
In Stock: 2400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
4013A/BCA Specification
Specification
Part No
4013A/BCA
Category
Logic - Flip Flops
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
-
Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Clock Frequency
-
Max Propagation Delay @ V, Max CL
-
Trigger Type
-
Current - Output High, Low
-
Voltage - Supply
-
Current - Quiescent (Iq)
-
Input Capacitance
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
4013A/BCA Related Parts
4013B/BCA
Rochester Electronics
DUAL MARKED (M38510/05151BCA)
4013BDM
National Semiconductor
D FLIP-FLOP, 2-FUNC, POSITIVE ED
4013BDMQB
National Semiconductor
D FLIP-FLOP
40174BDM
National Semiconductor
6-FUNC, POSITIVE EDGE TRIGGERED
40174BDMQB
National Semiconductor
D FLIP-FLOP
40175BDM
National Semiconductor
D FLIP-FLOP
4013A/BCA Compare Parts
4013A/BCA vs 40174BDMQB
4013A/BCA vs 40174BDM
4013A/BCA vs 4013BDMQB
4013A/BCA vs 4013BDM
4013A/BCA vs 4013B/BCA
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B