27S13A/BEA
27S13A/BEA
Active
Description:  27S13 - Programmable ROM 512 x
Manufacturer:  Rochester Electronics
Datasheet:   27S13A/BEA Datasheet
History Price: Active
In Stock: 41400
27S13A/BEA Specification
Specification
Part No
27S13A/BEA
Category
Memory
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Type
Non-Volatile
Memory Format
PROM
Technology
-
Memory Size
2Kbit
Memory Organization
512 x 4
Memory Interface
Parallel
Clock Frequency
-
Write Cycle Time - Word, Page
-
Access Time
40 ns
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
27S13A/BEA Related Parts
27S07ADM/B
27S07ADM/B
Rochester Electronics
27S07ADM/B
27S13PC
27S13PC
Rochester Electronics
PROGRAMMABLE ROM
27S181PC
27S181PC
Rochester Electronics
AM27S181 - 1024X8 BIPOLAR PROM
27S181PC-G
27S181PC-G
Rochester Electronics
AM27S181 - 1024X8 BIPOLAR PROM
27S185ALM/B
27S185ALM/B
Rochester Electronics
AM27S185 - OTP ROM, 2KX4 BIPOLAR
27S185APC
27S185APC
Rochester Electronics
AM27S185 - OTP ROM, 2KX4 BIPOLAR
27S185DM/B
27S185DM/B
Rochester Electronics
OTP ROM, 2KX4, 55NS, TTL, CDIP18
27S19APC
27S19APC
Rochester Electronics
27S19APC
27S21DM/B
27S21DM/B
Rochester Electronics
OTP ROM, 256X4, 60NS, TTL CDIP16
27S21PC
27S21PC
Rochester Electronics
OTP ROM, 256X4, 60NS, TTL
27S23AJC
27S23AJC
Rochester Electronics
PROGRAMMABLE ROM
27S03A/BEA
27S03A/BEA
Rochester Electronics
DUAL MARKED (8605105EA)
27S13A/BEA Compare Parts
  • 27S13A/BEA vs 27S21PC
  • 27S13A/BEA vs 27S21DM/B
  • 27S13A/BEA vs 27S19APC
  • 27S13A/BEA vs 27S185DM/B
  • 27S13A/BEA vs 27S185APC
  • 27S13A/BEA vs 27S185ALM/B
  • 27S13A/BEA vs 27S181PC-G
  • 27S13A/BEA vs 27S181PC
  • 27S13A/BEA vs 27S13PC
  • 27S13A/BEA vs 27S07ADM/B
  • 27S13A/BEA vs 27S47SADM/B
  • 27S13A/BEA vs 27S47AFM/B
  • 27S13A/BEA vs 27S41ADM/B
  • 27S13A/BEA vs 27S35ADM/B
  • 27S13A/BEA vs 27S29DM/B
  • 27S13A/BEA vs 27S29DC
  • 27S13A/BEA vs 27S29APC
  • 27S13A/BEA vs 27S29AJC
  • 27S13A/BEA vs 27S29ADM/B
  • 27S13A/BEA vs 27S29ADC
  • 27S13A/BEA vs 27S25ADM/B
  • 27S13A/BEA vs 27S23JC
  • 27S13A/BEA vs 27S21APC
  • 27S13A/BEA vs 27S21AJC
  • 27S13A/BEA vs 27S21ADM/B
  • 27S13A/BEA vs 27S19AJC
  • 27S13A/BEA vs 27S19ADM/B
  • 27S13A/BEA vs 27S191DM/B
  • 27S13A/BEA vs 27S191AJC
  • 27S13A/BEA vs 27S185ADM/B
  • 27S13A/BEA vs 27S03ALM/B
  • 27S13A/BEA vs 27S03ADM/B
  • 27S13A/BEA vs 27S03A/BEA
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!