100165DCQR
100165DCQR
Active
Description:  ENCODER, 100K SERIES
Manufacturer:  National Semiconductor
Datasheet:   100165DCQR Datasheet
History Price: $3.96000
In Stock: 34800
100165DCQR Specification
Specification
Part No
100165DCQR
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Series
100165
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Encoder
Circuit
1 x 8:4
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Dual Supply
Voltage - Supply
-4.2V ~ -5.7V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
24-CDIP
Supplier Device Package
24-CDIP
100165DCQR PDF Datasheet
100165DCQR Related Parts
100165DC
100165DC
National Semiconductor
ENCODER, 100K SERIES
100183DC
100183DC
National Semiconductor
MULTIPLIER, 100K SERIES
100183DCQR
100183DCQR
National Semiconductor
MULTIPLIER, 100K SERIES
100183FC
100183FC
Rochester Electronics
MULTIPLIER, 100K SERIES, 8-BIT
100363DC
100363DC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363PC
100363PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QC
100363QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100363QI
100363QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364PC
100364PC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QC
100364QC
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100364QI
100364QI
Fairchild Semiconductor
MULTIPLEXER, 100K SERIES
100370QC
100370QC
Fairchild Semiconductor
DECODER/DRIVER, 100K SERIES
100165DCQR Compare Parts
  • 100165DCQR vs 100371QCX
  • 100165DCQR vs 100371QC
  • 100165DCQR vs 100371PC
  • 100165DCQR vs 100371DC
  • 100165DCQR vs 100370QI
  • 100165DCQR vs 100370QC
  • 100165DCQR vs 100364QI
  • 100165DCQR vs 100364QC
  • 100165DCQR vs 100364PC
  • 100165DCQR vs 100363QI
  • 100165DCQR vs 100363QC
  • 100165DCQR vs 100363PC
  • 100165DCQR vs 100363DC
  • 100165DCQR vs 100183FC
  • 100165DCQR vs 100183DCQR
  • 100165DCQR vs 100183DC
  • 100165DCQR vs 100165DC
  • 100165DCQR vs 100371FM-MLS
  • 100165DCQR vs 100371A
  • 100165DCQR vs 100363FM-MLS
  • 100165DCQR vs 100165FC
  • 100165DCQR vs 100163W-MIL
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.