Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ National Semiconductor 100165DCQR
100165DCQR
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
ENCODER, 100K SERIES
Manufacturer:
National Semiconductor
Datasheet:
100165DCQR Datasheet
History Price: $3.96000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
100165DCQR vs 100371QC
Part No
100165DCQR
100371QC
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
National Semiconductor
Fairchild Semiconductor
Series
100165
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Encoder
Multiplexer
Circuit
1 x 8:4
3 x 4:1
Independent Circuits
1
1
Current - Output High, Low
-
-
Voltage Supply Source
Dual Supply
Single Supply
Voltage - Supply
-4.2V ~ -5.7V
-4.2V ~ 5.7V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
24-CDIP
28-LCC (J-Lead)
Supplier Device Package
24-CDIP
28-PLCC (11.51x11.51)