☰
RT9953GQW
RT9953GQW
Active
Description:  IC 4CH POWER MANAGEMENT
Manufacturer:  Richtek
Datasheet:   RT9953GQW Datasheet
History Price: $2.05000
In Stock: 49025
RT9953GQW Specification
Specification
Part No
RT9953GQW
Category
PMIC - Power Management - Specialized
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Camera
Current - Supply
-
Voltage - Supply
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-WQFN (4x4)
RT9953GQW Related Parts
RT9595GQW
RT9595GQW
Richtek
IC PHOTOFLASH CAP CHRGR 10WDFN
RT9911GQV
RT9911GQV
Richtek
IC DC-DC CONV 6CH 40VQFN
RT9919GQW
RT9919GQW
Richtek
IC POWER MANAGEMENT
RT9941GQW
RT9941GQW
Richtek
IC LI-ION CHARGE MGMT 40WQFN
RT9945GQW
RT9945GQW
Richtek
IC LI-ION CHARGE MGMT 40WQFN
RT9971AGQW
RT9971AGQW
Richtek
IC 7CH PMIC FOR CAMERA WQFN-40
RT9971GQW
RT9971GQW
Richtek
IC 7CH PMIC FOR CAMERA WQFN-40
RT9986AGQW
RT9986AGQW
Richtek
IC 7CH PMIC FOR CAMERA WQFN-32
RT9297AGQW
RT9297AGQW
Richtek
IC POWER MGMT 10WDFN
RT9595PGQW
RT9595PGQW
Richtek
IC PHOTOFLASH CAP CHARGER DFN
RT9921DGQV
RT9921DGQV
Richtek
IC POWER MGMT VQFN
RT9953GQW Compare Parts
  • RT9953GQW vs RT9971GQW
  • RT9953GQW vs RT9971AGQW
  • RT9953GQW vs RT9945GQW
  • RT9953GQW vs RT9941GQW
  • RT9953GQW vs RT9919GQW
  • RT9953GQW vs RT9911GQV
  • RT9953GQW vs RT9595GQW
  • RT9953GQW vs RT9921DGQV
  • RT9953GQW vs RT9595PGQW
  • RT9953GQW vs RT9297AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.