☰
RT9741CGV
RT9741CGV
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 SOT23-3
Manufacturer:  Richtek
Datasheet:   RT9741CGV Datasheet
History Price: Obsolete
In Stock: 20640
RT9741CGV Specification
Specification
Part No
RT9741CGV
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
700mA
Rds On (Typ)
120mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-3
Package / Case
TO-236-3, SC-59, SOT-23-3
RT9741CGV PDF Datasheet
RT9741CGV Related Parts
RT9701GB
RT9701GB
Richtek
IC PWR SWITCH N-CHAN 1:1 SOT23-5
RT9701GBL
RT9701GBL
Richtek
IC PWR SWTCH N-CHAN 1:1 SOT23-5L
RT9702AGB
RT9702AGB
Richtek
IC PWR SWITCH N-CHAN 1:1 SOT23-5
RT9702AGJ5
RT9702AGJ5
Richtek
IC PWR SWTCH N-CHAN 1:1 TSOT23-5
RT9702GB
RT9702GB
Richtek
IC PWR SWITCH N-CHAN 1:1 SOT23-5
RT9703GS
RT9703GS
Richtek
IC PWR SWITCH N-CHANNEL 1:1 8SOP
RT9706GB
RT9706GB
Richtek
IC PWR SWITCH N-CHAN 1:1 SOT23-5
RT9711AGB
RT9711AGB
Richtek
IC PWR SWITCH N-CHAN 1:1 SOT23-5
RT9711AGBG
RT9711AGBG
Richtek
IC PWR SWTCH N-CHAN 1:1 SOT23-5G
RT9711AGF
RT9711AGF
Richtek
IC PWR SWITCH N-CHAN 1:1 8MSOP
RT9711AGJ5
RT9711AGJ5
Richtek
IC PWR SWTCH N-CHAN 1:1 TSOT23-5
RT9711AGS
RT9711AGS
Richtek
IC PWR SWITCH N-CHANNEL 1:1 8SOP
RT9741CGV Description
The Richtek RT9741CGV is a highly integrated, low dropout (LDO) linear voltage regulator designed for various applications, including portable devices, consumer electronics, and battery-powered systems. This device is known for its efficiency, compact size, and versatility, making it a popular choice among engineers and designers.

## Key Features:

1. Input Voltage Range: The RT9741CGV operates with a wide input voltage range, typically from 2.5V to 5.5V, allowing it to be used with various power sources, including lithium-ion batteries.

2. Output Voltage: The device provides a fixed output voltage of 1.8V, which is suitable for powering low-voltage digital circuits and components.

3. Output Current: The RT9741CGV can deliver a maximum output current of up to 1A, making it capable of supporting a range of applications that require moderate power levels.

4. Low Dropout Voltage: One of the standout features of the RT9741CGV is its low dropout voltage, typically around 200mV at 1A load current. This characteristic is crucial for maintaining regulation when the input voltage is close to the output voltage, especially in battery-operated devices.

5. Quiescent Current: The device boasts a low quiescent current, typically around 30µA, which helps extend battery life in portable applications by minimizing power consumption when the device is idle.

6. Power Supply Rejection Ratio (PSRR): The RT9741CGV features a high PSRR, which ensures that the output voltage remains stable and free from noise, even when the input voltage fluctuates. This is particularly important in sensitive applications where power integrity is critical.

7. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating by shutting down the regulator if the junction temperature exceeds a certain threshold.

8. Short-Circuit Protection: The RT9741CGV is designed with short-circuit protection, ensuring that the device can withstand fault conditions without sustaining damage.

9. Package Type: The RT9741CGV is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. This small footprint allows for easy integration into various circuit designs.

## Applications:

The Richtek RT9741CGV is suitable for a wide range of applications, including:

- Portable consumer electronics (smartphones, tablets, etc.)
- Battery-powered devices
- Power management systems
- Low-voltage digital circuits
- RF and wireless applications

## Conclusion:

In summary, the Richtek RT9741CGV is a versatile and efficient LDO voltage regulator that offers a combination of low dropout voltage, low quiescent current, and robust protection features. Its compact size and wide input voltage range make it an excellent choice for designers looking to optimize power management in portable and battery-operated devices. With its reliable performance and ease of use, the RT9741CGV continues to be a preferred option in the field of voltage regulation.
RT9741CGV Compare Parts
  • RT9741CGV vs RT9746HWSC
  • RT9741CGV vs RT9742VGJ5
  • RT9741CGV vs RT9742UNGJ5
  • RT9741CGV vs RT9742SNGV
  • RT9741CGV vs RT9742QNGJ5
  • RT9741CGV vs RT9742QGJ5
  • RT9741CGV vs RT9742MNGJ5
  • RT9741CGV vs RT9742MGJ5
  • RT9741CGV vs RT9742LNGV
  • RT9741CGV vs RT9742KNGV
  • RT9741CGV vs RT9742JNGV
  • RT9741CGV vs RT9742HNGJ5F
  • RT9741CGV vs RT9742HNGJ5
  • RT9741CGV vs RT9742HGJ5F
  • RT9741CGV vs RT9742HGJ5
  • RT9741CGV vs RT9742GNGJ5F
  • RT9741CGV vs RT9742GNGJ5
  • RT9741CGV vs RT9742GGJ5F
  • RT9741CGV vs RT9742GGJ5
  • RT9741CGV vs RT9742FNGJ5F
  • RT9741CGV vs RT9742FNGJ5
  • RT9741CGV vs RT9742FGJ5F
  • RT9741CGV vs RT9742FGJ5
  • RT9741CGV vs RT9746WSC
  • RT9741CGV vs RT9746HWSC
  • RT9741CGV vs RT9742VGJ5
  • RT9741CGV vs RT9742UNGJ5
  • RT9741CGV vs RT9742SNGV
  • RT9741CGV vs RT9742QNGJ5
  • RT9741CGV vs RT9742QGJ5
  • RT9741CGV vs RT9742MNGJ5
  • RT9741CGV vs RT9742MGJ5
  • RT9741CGV vs RT9742LNGV
  • RT9741CGV vs RT9742KNGV
  • RT9741CGV vs RT9742JNGV
  • RT9741CGV vs RT9742HNGJ5F
  • RT9741CGV vs RT9742HNGJ5
  • RT9741CGV vs RT9742HGJ5F
  • RT9741CGV vs RT9742HGJ5
  • RT9741CGV vs RT9742GNGJ5F
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!