☰
RT9715AGB
RT9715AGB
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 SOT23-5
Manufacturer:  Richtek
Datasheet:   RT9715AGB Datasheet
History Price: Obsolete
In Stock: 19770
RT9715AGB Specification
Specification
Part No
RT9715AGB
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2A
Rds On (Typ)
90mOhm
Input Type
Non-Inverting
Features
Load Discharge, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
RT9715AGB PDF Datasheet
RT9715AGB Related Parts
RT9701GB
RT9701GB
Richtek
IC PWR SWITCH N-CHAN 1:1 SOT23-5
RT9701GBL
RT9701GBL
Richtek
IC PWR SWTCH N-CHAN 1:1 SOT23-5L
RT9702AGB
RT9702AGB
Richtek
IC PWR SWITCH N-CHAN 1:1 SOT23-5
RT9702AGJ5
RT9702AGJ5
Richtek
IC PWR SWTCH N-CHAN 1:1 TSOT23-5
RT9702GB
RT9702GB
Richtek
IC PWR SWITCH N-CHAN 1:1 SOT23-5
RT9703GS
RT9703GS
Richtek
IC PWR SWITCH N-CHANNEL 1:1 8SOP
RT9706GB
RT9706GB
Richtek
IC PWR SWITCH N-CHAN 1:1 SOT23-5
RT9711AGB
RT9711AGB
Richtek
IC PWR SWITCH N-CHAN 1:1 SOT23-5
RT9711AGBG
RT9711AGBG
Richtek
IC PWR SWTCH N-CHAN 1:1 SOT23-5G
RT9711AGF
RT9711AGF
Richtek
IC PWR SWITCH N-CHAN 1:1 8MSOP
RT9711AGJ5
RT9711AGJ5
Richtek
IC PWR SWTCH N-CHAN 1:1 TSOT23-5
RT9711AGS
RT9711AGS
Richtek
IC PWR SWITCH N-CHANNEL 1:1 8SOP
RT9715AGB Compare Parts
  • RT9715AGB vs RT9746HWSC
  • RT9715AGB vs RT9742VGJ5
  • RT9715AGB vs RT9742UNGJ5
  • RT9715AGB vs RT9742SNGV
  • RT9715AGB vs RT9742QNGJ5
  • RT9715AGB vs RT9742QGJ5
  • RT9715AGB vs RT9742MNGJ5
  • RT9715AGB vs RT9742MGJ5
  • RT9715AGB vs RT9742LNGV
  • RT9715AGB vs RT9742KNGV
  • RT9715AGB vs RT9742JNGV
  • RT9715AGB vs RT9742HNGJ5F
  • RT9715AGB vs RT9742HNGJ5
  • RT9715AGB vs RT9742HGJ5F
  • RT9715AGB vs RT9742HGJ5
  • RT9715AGB vs RT9742GNGJ5F
  • RT9715AGB vs RT9742GNGJ5
  • RT9715AGB vs RT9742GGJ5F
  • RT9715AGB vs RT9742GGJ5
  • RT9715AGB vs RT9742FNGJ5F
  • RT9715AGB vs RT9742FNGJ5
  • RT9715AGB vs RT9742FGJ5F
  • RT9715AGB vs RT9742FGJ5
  • RT9715AGB vs RT9746WSC
  • RT9715AGB vs RT9746HWSC
  • RT9715AGB vs RT9742VGJ5
  • RT9715AGB vs RT9742UNGJ5
  • RT9715AGB vs RT9742SNGV
  • RT9715AGB vs RT9742QNGJ5
  • RT9715AGB vs RT9742QGJ5
  • RT9715AGB vs RT9742MNGJ5
  • RT9715AGB vs RT9742MGJ5
  • RT9715AGB vs RT9742LNGV
  • RT9715AGB vs RT9742KNGV
  • RT9715AGB vs RT9742JNGV
  • RT9715AGB vs RT9742HNGJ5F
  • RT9715AGB vs RT9742HNGJ5
  • RT9715AGB vs RT9742HGJ5F
  • RT9715AGB vs RT9742HGJ5
  • RT9715AGB vs RT9742GNGJ5F
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!