☰
RT9460WSC
RT9460WSC
Active
Description:  IC BATT CHG LI-ION 1CELL 25WLCSP
Manufacturer:  Richtek
Datasheet:   RT9460WSC Datasheet
History Price: $3.51000
In Stock: 16720
RT9460WSC Specification
Specification
Part No
RT9460WSC
Category
PMIC - Battery Chargers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Current - Charging
-
Programmable Features
-
Fault Protection
Over Temperature, Over Voltage
Charge Current - Max
3.125A
Battery Pack Voltage
4.6V (Max)
Voltage - Supply (Max)
12V
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
25-UFBGA, WLCSP
Supplier Device Package
25-WLCSP (2.52x2.52)
RT9460WSC Related Parts
RT9451GQW
RT9451GQW
Richtek
IC BATT CHG LI-ION 1CELL 32WQFN
RT9458WSC
RT9458WSC
Richtek
IC BATT CHG LI-ION 1CELL 20WLCSP
RT9465GQW
RT9465GQW
Richtek
IC BATT CHG LI-ION 1CELL 16WQFN
RT9466GQW
RT9466GQW
Richtek
IC BATT CHG LI-ION 1CELL 24WQFN
RT9467GQW
RT9467GQW
Richtek
IC BATT CHG LI-ION 1CELL 24WQFN
RT9468GQW
RT9468GQW
Richtek
IC BATT CHG LI-ION 1CELL 32WQFN
RT9469WSC
RT9469WSC
Richtek
IC BATT CHG LI-ION 1CELL 25WLCSP
RT9470DWSC
RT9470DWSC
Richtek
IC BATT CHG LI-ION 1CELL 30WLCSP
RT9470WSC
RT9470WSC
Richtek
IC BATT CHG LI-ION 1CELL 30WLCSP
RT9471DGQW(2)
RT9471DGQW(2)
Richtek
IC BATT CHG LI-ION 1CELL 24WQFN
RT9471GQW(2)
RT9471GQW(2)
Richtek
IC BATT CHG LI-ION 1CELL 24WQFN
RT9480GQW
RT9480GQW
Richtek
IC BATT CHG LI-ION 1CELL 24WQFN
RT9460WSC Compare Parts
  • RT9460WSC vs RT9536HGQW
  • RT9460WSC vs RT9535GQW
  • RT9460WSC vs RT9535AGQW
  • RT9460WSC vs RT9532GQW
  • RT9460WSC vs RT9528GQW
  • RT9460WSC vs RT9527GQW
  • RT9460WSC vs RT9527AGQW
  • RT9460WSC vs RT9526AGQW
  • RT9460WSC vs RT9526AGE
  • RT9460WSC vs RT9525GQW
  • RT9460WSC vs RT9524GQW
  • RT9460WSC vs RT9519BGQW
  • RT9460WSC vs RT9519AGQW
  • RT9460WSC vs RT9515GQW
  • RT9460WSC vs RT9514GQW
  • RT9460WSC vs RT9511GQW
  • RT9460WSC vs RT9505GQW
  • RT9460WSC vs RT9503AGQW
  • RT9460WSC vs RT9502GQW
  • RT9460WSC vs RT9480GQW-AA03
  • RT9460WSC vs RT9480GQW
  • RT9460WSC vs RT9471GQW(2)
  • RT9460WSC vs RT9471DGQW(2)
  • RT9460WSC vs RT9470WSC
  • RT9460WSC vs RT9470DWSC
  • RT9460WSC vs RT9469WSC
  • RT9460WSC vs RT9468GQW
  • RT9460WSC vs RT9467GQW
  • RT9460WSC vs RT9466GQW
  • RT9460WSC vs RT9465GQW
  • RT9460WSC vs RT9458WSC
  • RT9460WSC vs RT9451GQW
  • RT9460WSC vs RT9759WSC
  • RT9460WSC vs RT9758WSC
  • RT9460WSC vs RT9505AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.