☰
RT9428WSC
RT9428WSC
Discontinued
Description:  SINGLE CELL FUEL GAUGE WL-CSP-8
Manufacturer:  Richtek
Datasheet:   RT9428WSC Datasheet
History Price: $1.28000
In Stock: 37360
RT9428WSC Specification
Specification
Part No
RT9428WSC
Category
PMIC - Battery Management
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fuel Gauge
Battery Chemistry
Lithium Ion
Number of Cells
1
Fault Protection
-
Interface
I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-UFQFN, CSP
Supplier Device Package
8-WLCSP (1.6x1.52)
RT9428WSC PDF Datasheet
RT9428WSC Related Parts
RT9709AGQWB
RT9709AGQWB
Richtek
IC BATT PROTECTION 10WDFN
RT9709BGQWB
RT9709BGQWB
Richtek
IC BATT PROTECTION 10WDFN
RT9709GQW
RT9709GQW
Richtek
IC BATT PROTECTION 12WDFN
RT9709GQWB
RT9709GQWB
Richtek
IC BATT PROTECTION 10WDFN
RT9422GQW
RT9422GQW
Richtek
SINGLE CELL FUEL GAUGE WDFN-12
RT9426AWSC
RT9426AWSC
Richtek
SINGLE CELL FUEL GAUGE WL-CSP-9
RT9426GQW
RT9426GQW
Richtek
IC BATT PROT LI-ION 1CELL 12WDFN
RT9426WSC
RT9426WSC
Richtek
SINGLE CELL FUEL GAUGE WL-CSP-9
RT9709AGQW
RT9709AGQW
Richtek
IC BATT PROTECTION 12WDFN
RT9709BGQW
RT9709BGQW
Richtek
IC BATT PROTECTION 12WDFN
RT9718BGQW
RT9718BGQW
Richtek
IC REG OVP WDFN-8
RT9718CGQW
RT9718CGQW
Richtek
IC REG OVP WDFN-8
RT9428WSC Compare Parts
  • RT9428WSC vs RT9709GQW
  • RT9428WSC vs RT9709BGQWB
  • RT9428WSC vs RT9709AGQWB
  • RT9428WSC vs RT9718CGQW
  • RT9428WSC vs RT9718BGQW
  • RT9428WSC vs RT9709BGQW
  • RT9428WSC vs RT9709AGQW
  • RT9428WSC vs RT9426WSC
  • RT9428WSC vs RT9426GQW
  • RT9428WSC vs RT9426AWSC
  • RT9428WSC vs RT9422GQW
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great