☰
RT9232BGS
RT9232BGS
Active
Description:  IC REG CTRLR BUCK PWM SOP-14
Manufacturer:  Richtek
Datasheet:   RT9232BGS Datasheet
History Price: $1.29000
In Stock: 21540
RT9232BGS Specification
Specification
Part No
RT9232BGS
Category
PMIC - DC DC Switching Controllers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
10.8V ~ 13.2V
Frequency - Switching
200kHz, 50kHz ~ 800kHz
Duty Cycle (Max)
100%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Dead Time Control, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOP
RT9232BGS Related Parts
RT9214APS
RT9214APS
Richtek
IC REGULATOR CONTROLLER
RT9214CPS
RT9214CPS
Richtek
IC REGULATOR CONTROLLER
RT9214GS
RT9214GS
Richtek
IC REG CTRLR BUCK 8SOP
RT9214PS
RT9214PS
Richtek
IC REGULATOR CONTROLLER
RT9214PSP
RT9214PSP
Richtek
IC REGULATOR CONTROLLER
RT9214ZS
RT9214ZS
Richtek
IC REGULATOR CONTROLLER
RT9214ZSP
RT9214ZSP
Richtek
IC REGULATOR CONTROLLER
RT9232GS
RT9232GS
Richtek
IC REG CTRLR BUCK 14-SOP
RT9248APC
RT9248APC
Richtek
REGULATOR
RT9258GQW
RT9258GQW
Richtek
IC REG CTRLR BUCK 24WQFN
RT9612BGS
RT9612BGS
Richtek
IC REG CTRLR BUCK 8SOP
RT9612BZS
RT9612BZS
Richtek
IC BUCK MOSFET DRVR SOP-8
RT9232BGS Compare Parts
  • RT9232BGS vs RT9619AGS
  • RT9232BGS vs RT9618GS
  • RT9232BGS vs RT9618AGS
  • RT9232BGS vs RT9614AGQW
  • RT9232BGS vs RT9612BZS
  • RT9232BGS vs RT9612BGS
  • RT9232BGS vs RT9258GQW
  • RT9232BGS vs RT9248APC
  • RT9232BGS vs RT9232GS
  • RT9232BGS vs RT9214ZSP
  • RT9232BGS vs RT9214ZS
  • RT9232BGS vs RT9214PSP
  • RT9232BGS vs RT9214PS
  • RT9232BGS vs RT9214GS
  • RT9232BGS vs RT9214CPS
  • RT9232BGS vs RT9214APS
  • RT9232BGS vs RT9521GQW
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give