☰
RT9101GQW
RT9101GQW
Active
Description:  IC AMP CLASS D MONO 2.65W 8WDFN
Manufacturer:  Richtek
Datasheet:   RT9101GQW Datasheet
History Price: Active
In Stock: 46305
RT9101GQW Specification
Specification
Part No
RT9101GQW
Category
Linear - Amplifiers - Audio
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
2.65W x 1 @ 4Ohm
Voltage - Supply
2.5V ~ 5.5V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-WDFN (3x3)
Package / Case
8-WDFN Exposed Pad
RT9101GQW Related Parts
RT9104GS
RT9104GS
Richtek
IC AMP CLASS D STEREO 3W 16SOP
RT9108NLZCP
RT9108NLZCP
Richtek
IC AMP CLASS D STER 10W 28TSSOP
RT9108NZCP
RT9108NZCP
Richtek
IC AMP CLASS D STER 10W 28TSSOP
RT9114BGQV
RT9114BGQV
Richtek
IC REG AUDIO AMP 2-CH 28VQFN
RT9116GQW
RT9116GQW
Richtek
IC AMP CLASS D STEREO 10W 28WQFN
RT9118GQW
RT9118GQW
Richtek
IC AMP CLASS D STEREO 10W 28WQFN
RT9119GQV
RT9119GQV
Richtek
IC AUDIO AMP 2-CH VQFN-28
RT9101GQW Compare Parts
  • RT9101GQW vs RT9118GQW
  • RT9101GQW vs RT9116GQW
  • RT9101GQW vs RT9114BGQV
  • RT9101GQW vs RT9108NZCP
  • RT9101GQW vs RT9108NLZCP
  • RT9101GQW vs RT9104GS
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend