☰
RT8205AGQW
RT8205AGQW
Active
Description:  IC REG CTRLR NOTEBK 2OUT 24WQFN
Manufacturer:  Richtek
Datasheet:   RT8205AGQW Datasheet
History Price: Active
In Stock: 300
RT8205AGQW Specification
Specification
Part No
RT8205AGQW
Category
PMIC - Special Purpose Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Controller, Notebook Power System
Voltage - Input
6V ~ 25V
Number of Outputs
2
Voltage - Output
3.3V, 5.5V, 2V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-WFQFN Exposed Pad
Supplier Device Package
24-WQFN (4x4)
RT8205AGQW Related Parts
RT8121GQW
RT8121GQW
Richtek
IC REG CTRLR VID 1OUT 20WQFN
RT8167AGQW
RT8167AGQW
Richtek
IC REG CTRLR IMVP-7 2OUT 48WQFN
RT8167BGQW
RT8167BGQW
Richtek
IC REG CTRLR IMVP-7 2OUT 40WQFN
RT8168BGQW
RT8168BGQW
Richtek
IC REG CTRLR IMVP-7 2OUT 40WQFN
RT8205CGQW
RT8205CGQW
Richtek
IC REG CTRLR NOTEBK 2OUT 24WQFN
RT8205MGQW
RT8205MGQW
Richtek
IC REG CTRLR NOTEBK 2OUT WQFN-24
RT8206AGQW
RT8206AGQW
Richtek
IC REG CTRLR NOTEBK 2OUT 32WQFN
RT8206BGQW
RT8206BGQW
Richtek
IC REG CTRLR NOTEBK 2OUT 32WQFN
RT8207GQW
RT8207GQW
Richtek
IC REG CTRLR DDR 1OUT 24WQFN
RT8207LGQW
RT8207LGQW
Richtek
IC REG CTRLR DDR 1OUT 24WQFN
RT8207MZQW
RT8207MZQW
Richtek
IC REG CTRLR DDR WQFN-20
RT8207PGQW
RT8207PGQW
Richtek
IC REG CTRLR DDR WQFN-20
RT8205AGQW Compare Parts
  • RT8205AGQW vs RT8859MGQW
  • RT8205AGQW vs RT8859AGQW
  • RT8205AGQW vs RT8856GQW
  • RT8205AGQW vs RT8841GQW
  • RT8205AGQW vs RT8802AGQV
  • RT8205AGQW vs RT8509GQW
  • RT8205AGQW vs RT8509AGQW
  • RT8205AGQW vs RT8248AGQW
  • RT8205AGQW vs RT8243CZQW
  • RT8205AGQW vs RT8243BZQW
  • RT8205AGQW vs RT8243AZQW
  • RT8205AGQW vs RT8239CGQW
  • RT8205AGQW vs RT8239BZQW
  • RT8205AGQW vs RT8239AZQW
  • RT8205AGQW vs RT8231CGQW
  • RT8205AGQW vs RT8231BGQW
  • RT8205AGQW vs RT8207PGQW
  • RT8205AGQW vs RT8207MZQW
  • RT8205AGQW vs RT8207LGQW
  • RT8205AGQW vs RT8207GQW
  • RT8205AGQW vs RT8206BGQW
  • RT8205AGQW vs RT8206AGQW
  • RT8205AGQW vs RT8205MGQW
  • RT8205AGQW vs RT8205CGQW
  • RT8205AGQW vs RT8168BGQW
  • RT8205AGQW vs RT8167BGQW
  • RT8205AGQW vs RT8167AGQW
  • RT8205AGQW vs RT8121GQW
  • RT8205AGQW vs RT8968WSC
  • RT8205AGQW vs RT8964GQW
  • RT8205AGQW vs RT8962WS
  • RT8205AGQW vs RT8878BGQW
  • RT8205AGQW vs RT8855GQW
  • RT8205AGQW vs RT8809BZQW
  • RT8205AGQW vs RT8231AGQW
  • RT8205AGQW vs RT8207LZQW
  • RT8205AGQW vs RT8205LZQW
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.