☰
RT7306DGS
RT7306DGS
Active
Description:  IC LED DRIVER OFFL ANALOG 8SOP
Manufacturer:  Richtek
Datasheet:   RT7306DGS Datasheet
History Price: $1.06050
In Stock: 47090
RT7306DGS Specification
Specification
Part No
RT7306DGS
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
AC DC Offline Switcher
Topology
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Number of Outputs
1
Voltage - Supply (Min)
11V
Voltage - Supply (Max)
34V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
Analog
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
RT7306DGS PDF Datasheet
RT7306DGS Related Parts
RT7302GS
RT7302GS
Richtek
IC LED DRIVER OFFL PWM 8SOP
RT7304AGE
RT7304AGE
Richtek
IC LED DRIVER OFFL SOT23-6
RT7304GE
RT7304GE
Richtek
IC LED DRIVER OFFL SOT23-6
RT7306GS
RT7306GS
Richtek
IC LED DRIVER OFFL ANALOG 8SOP
RT7310GE
RT7310GE
Richtek
IC LED DRIVER OFFL TRIAC SOT23-6
RT7311BGS
RT7311BGS
Richtek
IC LED DRIVER OFFL TRIAC 8SOP
RT7320GSP
RT7320GSP
Richtek
IC LED DRIVER OFFL 78.3MA 8SOP
RT7322CGGSP
RT7322CGGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7322CJGSP
RT7322CJGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7322CKGSP
RT7322CKGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7322ELGSP
RT7322ELGSP
Richtek
IC LED DRVR LINEAR NO 20MA 8SOP
RT7306DGS Compare Parts
  • RT7306DGS vs RT7322CKGSP
  • RT7306DGS vs RT7322CJGSP
  • RT7306DGS vs RT7322CGGSP
  • RT7306DGS vs RT7320GSP
  • RT7306DGS vs RT7311BGS
  • RT7306DGS vs RT7310GE
  • RT7306DGS vs RT7306GS
  • RT7306DGS vs RT7304GE
  • RT7306DGS vs RT7304AGE
  • RT7306DGS vs RT7302GS
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!