☰
RT7243GQW
RT7243GQW
Active
Description:  IC REG BUCK ADJUSTABLE 6A 14WQFN
Manufacturer:  Richtek
Datasheet:   RT7243GQW Datasheet
History Price: $4.93000
In Stock: 3600
RT7243GQW Specification
Specification
Part No
RT7243GQW
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
18V
Current - Output
6A
Frequency - Switching
200kHz ~ 1.6MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-PowerWFQFN
Supplier Device Package
14-WQFN (3.5x3.5)
RT7243GQW Related Parts
RT7231GCP
RT7231GCP
Richtek
IC REG BUCK ADJ 4A 14TSSOP
RT7231GQW
RT7231GQW
Richtek
IC REG BUCK ADJUSTABLE 4A 10WDFN
RT7232GCP
RT7232GCP
Richtek
IC REG BUCK ADJ 4A 14TSSOP
RT7232GQW
RT7232GQW
Richtek
IC REG BUCK ADJUSTABLE 4A 10WDFN
RT7233GSP
RT7233GSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT7234GSP
RT7234GSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT7235GCP
RT7235GCP
Richtek
IC REG BUCK ADJ 5A 14TSSOP
RT7235GQW
RT7235GQW
Richtek
IC REG BUCK ADJUSTABLE 5A 10WDFN
RT7236GCP
RT7236GCP
Richtek
IC REG BUCK ADJ 5A 14TSSOP
RT7236GQW
RT7236GQW
Richtek
IC REG BUCK ADJUSTABLE 5A 10WDFN
RT7237AHGSP
RT7237AHGSP
Richtek
IC REG BUCK ADJUSTABLE 2A 8SOP
RT7237BHGSP
RT7237BHGSP
Richtek
IC REG BUCK ADJUSTABLE 2A 8SOP
RT7243GQW Compare Parts
  • RT7243GQW vs RT7298BHGQW
  • RT7243GQW vs RT7298AHGQW
  • RT7243GQW vs RT7297CHZSP
  • RT7243GQW vs RT7297BHZSP
  • RT7243GQW vs RT7297AHZSP
  • RT7243GQW vs RT7296FGJ8F
  • RT7243GQW vs RT7296EGJ8F
  • RT7243GQW vs RT7296DGJ8F
  • RT7243GQW vs RT7296CGJ8F
  • RT7243GQW vs RT7296BGJ8F
  • RT7243GQW vs RT7296AGJ8F
  • RT7243GQW vs RT7295CGJ6F
  • RT7243GQW vs RT7295AGJ6F
  • RT7243GQW vs RT7294CGJ6F
  • RT7243GQW vs RT7294AGJ6F
  • RT7243GQW vs RT7291BGQUF
  • RT7243GQW vs RT7291AGQUF
  • RT7243GQW vs RT7285CGJ6
  • RT7243GQW vs RT7285AGJ6
  • RT7243GQW vs RT7281GSP
  • RT7243GQW vs RT7280GQW
  • RT7243GQW vs RT7280GCP
  • RT7243GQW vs RT7279GQW
  • RT7243GQW vs RT7279GCP
  • RT7243GQW vs RT7278GSP
  • RT7243GQW vs RT7277GSP
  • RT7243GQW vs RT7276GQW
  • RT7243GQW vs RT7276GCP
  • RT7243GQW vs RT7275GQW
  • RT7243GQW vs RT7275GCP
  • RT7243GQW vs RT7274GSP
  • RT7243GQW vs RT7273GQW
  • RT7243GQW vs RT7272BGSP
  • RT7243GQW vs RT7272AGSP
  • RT7243GQW vs RT7270HZSP
  • RT7243GQW vs RT7266ZSP
  • RT7243GQW vs RT7264EZSP
  • RT7243GQW vs RT7264EZQW
  • RT7243GQW vs RT7264AZSP
  • RT7243GQW vs RT7264AZQW
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its