☰
RT7021AGS
RT7021AGS
Obsolete
Description:  IC GATE DRV HI-SIDE/LO-SIDE 8SOP
Manufacturer:  Richtek
Datasheet:   RT7021AGS Datasheet
History Price: Obsolete
In Stock: 37440
RT7021AGS Specification
Specification
Part No
RT7021AGS
Category
PMIC - Gate Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Driven Configuration
High-Side or Low-Side
Channel Type
Independent
Number of Drivers
2
Gate Type
IGBT, N-Channel MOSFET
Voltage - Supply
13V ~ 20V
Logic Voltage - VIL, VIH
0.8V, 2.5V
Current - Peak Output (Source, Sink)
300mA, 600mA
Input Type
Non-Inverting
High Side Voltage - Max (Bootstrap)
600 V
Rise / Fall Time (Typ)
70ns, 35ns
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOP
RT7021AGS PDF Datasheet
RT7021AGS Related Parts
RT7020GN
RT7020GN
Richtek
IC GATE DRVR HALF-BRIDGE 8DIP
RT7020GS
RT7020GS
Richtek
IC GATE DRVR HALF-BRIDGE 8SOP
RT7021AGN
RT7021AGN
Richtek
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
RT7021BGN
RT7021BGN
Richtek
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
RT7021BGS
RT7021BGS
Richtek
IC GATE DRV HI-SIDE/LO-SIDE 8SOP
RT7027GN
RT7027GN
Richtek
IC GATE DRVR HALF-BRIDGE 8SOP
RT7027GS
RT7027GS
Richtek
IC GATE DRVR HALF-BRIDGE 8SOP
RT7028AGN
RT7028AGN
Richtek
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
RT7028AGS
RT7028AGS
Richtek
IC GATE DRV HI-SIDE/LO-SIDE 8SOP
RT7028BGN
RT7028BGN
Richtek
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
RT7028BGS
RT7028BGS
Richtek
IC GATE DRV HI-SIDE/LO-SIDE 8SOP
RT7021AGS Compare Parts
  • RT7021AGS vs RT7028BGN
  • RT7021AGS vs RT7028AGS
  • RT7021AGS vs RT7028AGN
  • RT7021AGS vs RT7027GS
  • RT7021AGS vs RT7027GN
  • RT7021AGS vs RT7021BGS
  • RT7021AGS vs RT7021BGN
  • RT7021AGS vs RT7021AGN
  • RT7021AGS vs RT7020GS
  • RT7021AGS vs RT7020GN
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.