☰
RT6361GSP
RT6361GSP
Active
Description:  IC REG BUCK ADJ 1.5A 8SOP
Manufacturer:  Richtek
Datasheet:   RT6361GSP Datasheet
History Price: $3.55000
In Stock: 31600
RT6361GSP Specification
Specification
Part No
RT6361GSP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4V
Voltage - Input (Max)
60V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
60V
Current - Output
1.5A
Frequency - Switching
100kHz ~ 2.5MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT6361GSP Related Parts
RT6150AGQW
RT6150AGQW
Richtek
IC REG BCK BST ADJ 800MA 10WDFN
RT6150B-33GQW
RT6150B-33GQW
Richtek
IC REG BCK BST 3.3V 800MA 10WDFN
RT6150BGQW
RT6150BGQW
Richtek
IC REG BCK BST ADJ 800MA 10WDFN
RT6154AGQW
RT6154AGQW
Richtek
IC REG BCK BST ADJ 4A 14WDFN
RT6154BGQW
RT6154BGQW
Richtek
IC REG BCK BST 3.3V 4A 14WDFN
RT6158AWSC
RT6158AWSC
Richtek
IC REG BUCK-BOOST 2A 25WLCSP
RT6158HWSC
RT6158HWSC
Richtek
IC REG BUCK BST ADJ 3A 25WLCSP
RT6200GE
RT6200GE
Richtek
IC REG BUCK ADJ 600MA SOT23-6
RT6201AHGSP
RT6201AHGSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT6201BHGSP
RT6201BHGSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT6202AHGSP
RT6202AHGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT6202BHGSP
RT6202BHGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT6361GSP Compare Parts
  • RT6361GSP vs RT6365GQW
  • RT6361GSP vs RT6363GSP
  • RT6361GSP vs RT6362GSP
  • RT6361GSP vs RT6362GQW
  • RT6361GSP vs RT6362GFP
  • RT6361GSP vs RT6361GQW
  • RT6361GSP vs RT6360GSP
  • RT6361GSP vs RT6345GSP
  • RT6361GSP vs RT6308AGQUF
  • RT6361GSP vs RT6296FGJ8F
  • RT6361GSP vs RT6296EGJ8F
  • RT6361GSP vs RT6296DGJ8F
  • RT6361GSP vs RT6296CGJ8F
  • RT6361GSP vs RT6296BGJ8F
  • RT6361GSP vs RT6296AGJ8F
  • RT6361GSP vs RT6285GSP
  • RT6361GSP vs RT6283BGSP
  • RT6361GSP vs RT6278BHGQUF
  • RT6361GSP vs RT6276BHGQUF
  • RT6361GSP vs RT6276AHGQUF
  • RT6361GSP vs RT6274CHGJ6F
  • RT6361GSP vs RT6273BHGJ6F
  • RT6361GSP vs RT6272BHGJ6F
  • RT6361GSP vs RT6268GSP
  • RT6361GSP vs RT6266GSP
  • RT6361GSP vs RT6264BHGJ6F
  • RT6361GSP vs RT6264AHGJ6F
  • RT6361GSP vs RT6263BHGJ8F
  • RT6361GSP vs RT6263AHGJ8F
  • RT6361GSP vs RT6262BHGJ8F
  • RT6361GSP vs RT6259BLGQW
  • RT6361GSP vs RT6259BHGQW
  • RT6361GSP vs RT6259ALGQW
  • RT6361GSP vs RT6259AHGQW
  • RT6361GSP vs RT6257BHGJ6F
  • RT6361GSP vs RT6257AHGJ6F
  • RT6361GSP vs RT6255BHGJ8F
  • RT6361GSP vs RT6255BHGJ6F
  • RT6361GSP vs RT6255AHGJ8F
  • RT6361GSP vs RT6255AHGJ6F
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.