Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Richtek RT6239ALGQUF
RT6239ALGQUF
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJUSTABLE 9A 14UQFN
Manufacturer:
Richtek
Datasheet:
RT6239ALGQUF Datasheet
History Price: Active
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RT6239ALGQUF Specification
Specification
Part No
RT6239ALGQUF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
ACOT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
18V
Voltage - Output (Min/Fixed)
0.7V
Voltage - Output (Max)
8V
Current - Output
9A
Frequency - Switching
500kHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-UFQFN
Supplier Device Package
14-UQFN (2x3)
RT6239ALGQUF Related Parts
RT6150AGQW
Richtek
IC REG BCK BST ADJ 800MA 10WDFN
RT6150B-33GQW
Richtek
IC REG BCK BST 3.3V 800MA 10WDFN
RT6150BGQW
Richtek
IC REG BCK BST ADJ 800MA 10WDFN
RT6154AGQW
Richtek
IC REG BCK BST ADJ 4A 14WDFN
RT6154BGQW
Richtek
IC REG BCK BST 3.3V 4A 14WDFN
RT6158AWSC
Richtek
IC REG BUCK-BOOST 2A 25WLCSP
RT6158HWSC
Richtek
IC REG BUCK BST ADJ 3A 25WLCSP
RT6200GE
Richtek
IC REG BUCK ADJ 600MA SOT23-6
RT6201AHGSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT6201BHGSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT6202AHGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT6202BHGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT6239ALGQUF Compare Parts
RT6239ALGQUF vs RT6365GQW
RT6239ALGQUF vs RT6363GSP
RT6239ALGQUF vs RT6362GSP
RT6239ALGQUF vs RT6362GQW
RT6239ALGQUF vs RT6362GFP
RT6239ALGQUF vs RT6361GSP
RT6239ALGQUF vs RT6361GQW
RT6239ALGQUF vs RT6360GSP
RT6239ALGQUF vs RT6345GSP
RT6239ALGQUF vs RT6308AGQUF
RT6239ALGQUF vs RT6296FGJ8F
RT6239ALGQUF vs RT6296EGJ8F
RT6239ALGQUF vs RT6296DGJ8F
RT6239ALGQUF vs RT6296CGJ8F
RT6239ALGQUF vs RT6296BGJ8F
RT6239ALGQUF vs RT6296AGJ8F
RT6239ALGQUF vs RT6285GSP
RT6239ALGQUF vs RT6283BGSP
RT6239ALGQUF vs RT6278BHGQUF
RT6239ALGQUF vs RT6276BHGQUF
RT6239ALGQUF vs RT6276AHGQUF
RT6239ALGQUF vs RT6274CHGJ6F
RT6239ALGQUF vs RT6273BHGJ6F
RT6239ALGQUF vs RT6272BHGJ6F
RT6239ALGQUF vs RT6268GSP
RT6239ALGQUF vs RT6266GSP
RT6239ALGQUF vs RT6264BHGJ6F
RT6239ALGQUF vs RT6264AHGJ6F
RT6239ALGQUF vs RT6263BHGJ8F
RT6239ALGQUF vs RT6263AHGJ8F
RT6239ALGQUF vs RT6262BHGJ8F
RT6239ALGQUF vs RT6259BLGQW
RT6239ALGQUF vs RT6259BHGQW
RT6239ALGQUF vs RT6259ALGQW
RT6239ALGQUF vs RT6259AHGQW
RT6239ALGQUF vs RT6257BHGJ6F
RT6239ALGQUF vs RT6257AHGJ6F
RT6239ALGQUF vs RT6255BHGJ8F
RT6239ALGQUF vs RT6255BHGJ6F
RT6239ALGQUF vs RT6255AHGJ8F
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci