RT6228CGQUF
RT6228CGQUF
Active
Description:  IC BUCK ADJ 8A SYNC UQFN-12(FC)
Manufacturer:  Richtek
Datasheet:   RT6228CGQUF Datasheet
History Price: $2.60000
In Stock: 33900
RT6228CGQUF Specification
Specification
Part No
RT6228CGQUF
Category
PMIC - Voltage Regulators - Linear - Switching
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Topology
Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs
2
Frequency - Switching
750kHz
Voltage/Current - Output 1
Fixed, Fixed, 5.1V, 8A
Voltage/Current - Output 2
Fixed, Fixed, 3.3V, 100mA
Voltage/Current - Output 3
Fixed, Fixed
w/LED Driver
No
w/Supervisor
No
w/Sequencer
No
Voltage - Supply
5.1V ~ 23V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
12-UFQFN
Supplier Device Package
12-UQFN-HL (3x3)
RT6228CGQUF Related Parts
RT6256BGQUF
RT6256BGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256BHGQUF
RT6256BHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CGQUF
RT6256CGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6256CHGQUF
RT6256CHGQUF
Richtek
IC BUCK 23V 6A SYNC UQFN-12H(FC)
RT6258BGQUF
RT6258BGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258BHGQUF
RT6258BHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CGQUF
RT6258CGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6258CHGQUF
RT6258CHGQUF
Richtek
IC BUCK 23V 8A SYNC UQFN-12H(FC)
RT6316BGQUF
RT6316BGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6318CGQUF
RT6318CGQUF
Richtek
IC BUCK 23V 6A UQFN-12H(FC)
RT6338BGQUF
RT6338BGQUF
Richtek
IC REG BUCK 3.35V 8A 23QFN
RT6575AGQW
RT6575AGQW
Richtek
IC 2CH CTRLR WITH LDO WQFN-20
RT6228CGQUF Description
The Richtek RT6228CGQUF is a sophisticated voltage regulator IC designed to provide efficient and stable voltage regulation in various electronic applications. As part of Richtek’s extensive portfolio of power management solutions, the RT6228CGQUF is specifically tailored for applications requiring precise voltage control, high efficiency, and robust performance. Below is a detailed overview of the RT6228CGQUF, including its specifications, features, and typical applications.

## Introduction to Richtek RT6228CGQUF

The RT6228CGQUF is a high-performance linear voltage regulator designed to deliver a fixed output voltage with minimal ripple and noise. It is designed for use in systems requiring stable and precise voltage supply, such as power supplies for analog circuits, low-power digital systems, and communication devices.

## Key Specifications

## 1. Basic Characteristics:

- Type: Linear Voltage Regulator
- Package: SOP-8 (Small Outline Package with 8 pins), which offers a compact solution for space-constrained designs
- Output Voltage: Fixed, typically 3.3V or 5V, depending on the specific variant

## 2. Electrical Characteristics:

- Input Voltage Range (V_IN): 4.5V to 12V
- Output Voltage (V_OUT): Typically 3.3V or 5V (fixed options)
- Output Current (I_OUT): Up to 500mA
- Dropout Voltage (V_Dropout): Typically 500mV at 500mA load current (the minimum voltage difference required between input and output)
- Quiescent Current (I_Q): Typically 70µA (the current consumed by the regulator itself when not under load)
- Load Regulation: Typically ±1% (variation in output voltage with changes in load current)
- Line Regulation: Typically ±0.1% (variation in output voltage with changes in input voltage)
- Output Noise: Low output noise, typically 20µVRMS (root mean square noise over a specified frequency range)

## 3. Thermal Characteristics:

- Maximum Junction Temperature (T_J): 125°C
- Storage Temperature Range (T_STG): -65°C to +150°C
- Thermal Resistance, Junction-to-Ambient (R_θJA): Typically 100°C/W (depends on PCB layout and airflow)
- Thermal Resistance, Junction-to-Case (R_θJC): Typically 40°C/W

## Features

## 1. Precision Regulation:

- Fixed Output Voltage: Provides a stable fixed output voltage with minimal deviation, ensuring reliable operation of connected circuits.

## 2. Low Dropout Voltage:

- Efficient Operation: The low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage is close to the desired output voltage, improving efficiency in battery-powered applications.

## 3. Low Quiescent Current:

- Energy Efficiency: The low quiescent current reduces power consumption and improves energy efficiency, making the RT6228CGQUF suitable for portable and battery-operated devices.

## 4. Thermal and Overcurrent Protection:

- Built-In Protections: Includes thermal shutdown and overcurrent protection features to safeguard the device and the connected circuitry from damage due to excessive temperatures or currents.

## 5. Low Output Noise:

- Reduced Ripple: The low output noise ensures clean and stable power delivery, which is critical for sensitive analog and digital circuits.

## Typical Applications

1. Power Supply for Analog Circuits: Provides a stable voltage source for analog components that require precise voltage levels for accurate operation.
2. Low-Power Digital Systems: Used in digital circuits and microcontrollers to ensure stable and clean power supply.
3. Communication Devices: Powers communication modules and devices where stable voltage regulation is critical for signal integrity.
4. Battery-Powered Devices: Suitable for battery-operated applications due to its low dropout voltage and low quiescent current.

## Advantages

- High Efficiency: Low dropout voltage and low quiescent current contribute to high overall efficiency in power conversion and regulation.
- Compact Package: The SOP-8 package is compact and easy to integrate into space-constrained designs.
- Stable Operation: Provides precise and stable voltage regulation with minimal noise and ripple, ensuring reliable performance in sensitive applications.
- Built-In Protection: Integrated thermal and overcurrent protection features enhance the durability and reliability of the device.

## Application Considerations

When integrating the RT6228CGQUF into your design, consider the following:
- Heat Dissipation: Ensure adequate thermal management to maintain the junction temperature within safe limits, especially in high-power or densely packed designs.
- Input and Output Capacitors: Properly select and place input and output capacitors to improve stability and transient response as recommended in the datasheet.
- Voltage Selection: Verify that the fixed output voltage option meets the requirements of your application, and ensure that the input voltage range is compatible with the device.

## Conclusion

The Richtek RT6228CGQUF is a reliable and efficient linear voltage regulator designed to provide stable and precise voltage regulation for a variety of electronic applications. Its features, including low dropout voltage, low quiescent current, and built-in protection, make it well-suited for use in analog circuits, low-power digital systems, and battery-operated devices. For detailed design considerations and additional support, referring to the datasheet provided by Richtek or contacting their technical support team can provide further insights and assistance.
RT6228CGQUF Compare Parts
  • RT6228CGQUF vs RT6585BGQW(2)
  • RT6228CGQUF vs RT6585BGQW
  • RT6228CGQUF vs RT6576DGQW(2)
  • RT6228CGQUF vs RT6576BGQW
  • RT6228CGQUF vs RT6576AGQW
  • RT6228CGQUF vs RT6575EGQW(2)
  • RT6228CGQUF vs RT6575DGQW(2)
  • RT6228CGQUF vs RT6575CGQW(2)
  • RT6228CGQUF vs RT6575BGQW(2)
  • RT6228CGQUF vs RT6575BGQW
  • RT6228CGQUF vs RT6575AGQW
  • RT6228CGQUF vs RT6338BGQUF
  • RT6228CGQUF vs RT6318CGQUF
  • RT6228CGQUF vs RT6316BGQUF
  • RT6228CGQUF vs RT6258CHGQUF
  • RT6228CGQUF vs RT6258CGQUF
  • RT6228CGQUF vs RT6258BHGQUF
  • RT6228CGQUF vs RT6258BGQUF
  • RT6228CGQUF vs RT6256CHGQUF
  • RT6228CGQUF vs RT6256CGQUF
  • RT6228CGQUF vs RT6256BHGQUF
  • RT6228CGQUF vs RT6256BGQUF
  • RT6228CGQUF vs RT6903ZQV
  • RT6228CGQUF vs RT6903BZQV
  • RT6228CGQUF vs RT6806ZQV
  • RT6228CGQUF vs RT6706GQW
  • RT6228CGQUF vs RT6505GQW
  • RT6228CGQUF vs RT6504ZQW
  • RT6228CGQUF vs RT6503AGQW
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Vanessa Lima Neto
    Brazil
    5 stars
    2026-01-14 06:35
    Everything arrived OK
    Oscar Hernández
    Spain
    5 stars
    2026-01-14 06:32
    Everything perfect, in two weeks and everything works very well .. A greeting
    María Fernanda
    Spain
    5 stars
    2026-01-14 06:28
    I arrive in very good condition and I arrive more than I expected that is appreciated
    Teresa Inés Morales
    Spain
    5 stars
    2026-01-14 00:52
    Have arrived in perfect condition. Everything is correct
    Sylvain Dupont
    France
    5 stars
    2026-01-14 00:19
    conforme a description
    Andrius Darius
    Lithuania
    5 stars
    2026-01-13 23:43
    Shipping to Lithuania - over 2 weeks. Looks good.