Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Richtek RT6210GSP
RT6210GSP
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 500MA 8SOP
Manufacturer:
Richtek
Datasheet:
RT6210GSP Datasheet
History Price: Active
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RT6210GSP Specification
Specification
Part No
RT6210GSP
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
5.2V
Voltage - Input (Max)
80V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
72V
Current - Output
500mA
Frequency - Switching
350kHz
Synchronous Rectifier
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP-EP
RT6210GSP PDF Datasheet
RT6210GSP Datasheet
Click and Download: RT6210GSP Datasheet
RT6210GSP Related Parts
RT6150AGQW
Richtek
IC REG BCK BST ADJ 800MA 10WDFN
RT6150B-33GQW
Richtek
IC REG BCK BST 3.3V 800MA 10WDFN
RT6150BGQW
Richtek
IC REG BCK BST ADJ 800MA 10WDFN
RT6154AGQW
Richtek
IC REG BCK BST ADJ 4A 14WDFN
RT6154BGQW
Richtek
IC REG BCK BST 3.3V 4A 14WDFN
RT6158AWSC
Richtek
IC REG BUCK-BOOST 2A 25WLCSP
RT6158HWSC
Richtek
IC REG BUCK BST ADJ 3A 25WLCSP
RT6200GE
Richtek
IC REG BUCK ADJ 600MA SOT23-6
RT6201AHGSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT6201BHGSP
Richtek
IC REG BUCK ADJUSTABLE 4A 8SOP
RT6202AHGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT6202BHGSP
Richtek
IC REG BUCK ADJUSTABLE 5A 8SOP
RT6210GSP Compare Parts
RT6210GSP vs RT6365GQW
RT6210GSP vs RT6363GSP
RT6210GSP vs RT6362GSP
RT6210GSP vs RT6362GQW
RT6210GSP vs RT6362GFP
RT6210GSP vs RT6361GSP
RT6210GSP vs RT6361GQW
RT6210GSP vs RT6360GSP
RT6210GSP vs RT6345GSP
RT6210GSP vs RT6308AGQUF
RT6210GSP vs RT6296FGJ8F
RT6210GSP vs RT6296EGJ8F
RT6210GSP vs RT6296DGJ8F
RT6210GSP vs RT6296CGJ8F
RT6210GSP vs RT6296BGJ8F
RT6210GSP vs RT6296AGJ8F
RT6210GSP vs RT6285GSP
RT6210GSP vs RT6283BGSP
RT6210GSP vs RT6278BHGQUF
RT6210GSP vs RT6276BHGQUF
RT6210GSP vs RT6276AHGQUF
RT6210GSP vs RT6274CHGJ6F
RT6210GSP vs RT6273BHGJ6F
RT6210GSP vs RT6272BHGJ6F
RT6210GSP vs RT6268GSP
RT6210GSP vs RT6266GSP
RT6210GSP vs RT6264BHGJ6F
RT6210GSP vs RT6264AHGJ6F
RT6210GSP vs RT6263BHGJ8F
RT6210GSP vs RT6263AHGJ8F
RT6210GSP vs RT6262BHGJ8F
RT6210GSP vs RT6259BLGQW
RT6210GSP vs RT6259BHGQW
RT6210GSP vs RT6259ALGQW
RT6210GSP vs RT6259AHGQW
RT6210GSP vs RT6257BHGJ6F
RT6210GSP vs RT6257AHGJ6F
RT6210GSP vs RT6255BHGJ8F
RT6210GSP vs RT6255BHGJ6F
RT6210GSP vs RT6255AHGJ8F
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci