☰
RT4831AWSC
RT4831AWSC
Active
Description:  IC LED DRV LIN I2C WL-CSP-24
Manufacturer:  Richtek
Datasheet:   RT4831AWSC Datasheet
History Price: $1.69000
In Stock: 3760
RT4831AWSC Specification
Specification
Part No
RT4831AWSC
Category
PMIC - LED Drivers
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
Yes
Number of Outputs
4
Voltage - Supply (Min)
2.7V
Voltage - Supply (Max)
5V
Voltage - Output
4V ~ 6.5V
Current - Output / Channel
100mA
Frequency
450kHz ~ 1.1MHz
Dimming
I2C, PWM
Applications
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
24-UFBGA, WLCSP
Supplier Device Package
24-WL-CSP (BSC) (1.84x2.68)
RT4831AWSC Related Parts
RT4501WSC
RT4501WSC
Richtek
IC LED DRV RGLTR PWM 10WLCSP
RT4503GQW
RT4503GQW
Richtek
IC LED DRVR RGLTR PWM 1.2A 6WDFN
RT4526GJ6
RT4526GJ6
Richtek
IC LED DRIVER RGLTR PWM TSOT23-6
RT4527AGQW
RT4527AGQW
Richtek
IC LED DRV RGLTR I2C 25MA 20WQFN
RT4531WSC
RT4531WSC
Richtek
IC LED DRV RGLTR PWM 20MA 9WLCSP
RT4532WSC
RT4532WSC
Richtek
IC LED DRIVER RGLTR I2C 10WLCSP
RT4533AGJ6
RT4533AGJ6
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT4533GJ6
RT4533GJ6
Richtek
IC LED DRVR RGLTR PWM TSOT23-6
RT4539WSC
RT4539WSC
Richtek
IC LED DRV RGLTR 35MA WL-CSP-20
RT4832AWSC
RT4832AWSC
Richtek
IC LED DRIVER RGLTR I2C 30WLCSP
RT4831AWSC Compare Parts
  • RT4831AWSC vs RT4539WSC
  • RT4831AWSC vs RT4533GJ6
  • RT4831AWSC vs RT4533AGJ6
  • RT4831AWSC vs RT4532WSC
  • RT4831AWSC vs RT4531WSC
  • RT4831AWSC vs RT4527AGQW
  • RT4831AWSC vs RT4526GJ6
  • RT4831AWSC vs RT4503GQW
  • RT4831AWSC vs RT4501WSC
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.