☰
RT1650BWSC-2
RT1650BWSC-2
Active
Description:  IC WIRELESS PWR RCVR WLCSP
Manufacturer:  Richtek
History Price: Active
In Stock: 30665
RT1650BWSC-2 Specification
Specification
Part No
RT1650BWSC-2
Category
PMIC - Power Management - Specialized
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Wireless Power Receiver
Current - Supply
8mA
Voltage - Supply
4V ~ 10V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
48-XFBGA, WLCSP
Supplier Device Package
48-WLCSP (3x3.4)
Customer Reviews
4.95 out of 5.00 stars from 162 customer reviews from all over the world
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top