☰
X9221AUST2
X9221AUST2
Obsolete
Description:  IC DGTL POT 50KOHM 64TAP 20SOIC
Manufacturer:  Renesas Electronics
Datasheet:   X9221AUST2 Datasheet
History Price: Obsolete
In Stock: 16325
X9221AUST2 Specification
Specification
Part No
X9221AUST2
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Renesas Electronics
Series
XDCP
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
2
Number of Taps
64
Resistance (Ohms)
50k
Interface
I2C
Memory Type
Non-Volatile
Voltage - Supply
5V
Features
Selectable Address
Tolerance
?0%
Temperature Coefficient (Typ)
?00ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
20-SOIC
Package / Case
20-SOIC (0.295", 7.50mm Width)
Operating Temperature
0 ℃ ~ 70 ℃
Resistance - Wiper (Ohms) (Typ)
40
X9221AUST2 Related Parts
X9221AUP
X9221AUP
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20DIP
X9221AUPI
X9221AUPI
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20DIP
X9221AUS
X9221AUS
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AUSI
X9221AUSI
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AUSIT1
X9221AUSIT1
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AUSIZT1
X9221AUSIZT1
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AUST1
X9221AUST1
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AUSZ
X9221AUSZ
Renesas Electronics
IC DGTL POT 50KOHM 64TAP 20SOIC
X9221AWP
X9221AWP
Renesas Electronics
IC DGTL POT 10KOHM 64TAP 20DIP
X9221AWPI
X9221AWPI
Renesas Electronics
IC DGTL POT 10KOHM 64TAP 20DIP
X9221AWPIZ
X9221AWPIZ
Renesas Electronics
IC DGTL POT 10KOHM 64TAP 20DIP
X9221AWPZ
X9221AWPZ
Renesas Electronics
IC DGTL POT 10KOHM 64TAP 20DIP
X9221AUST2 Compare Parts
  • X9221AUST2 vs X9279UV14Z-2.7T1
  • X9221AUST2 vs X9279UV14Z-2.7
  • X9221AUST2 vs X9279UV14Z
  • X9221AUST2 vs X9279UV14T1
  • X9221AUST2 vs X9279UV14IZT1
  • X9221AUST2 vs X9279UV14IZ-2.7T1
  • X9221AUST2 vs X9279UV14IZ-2.7
  • X9221AUST2 vs X9279UV14IZ
  • X9221AUST2 vs X9279UV14IT1
  • X9221AUST2 vs X9279UV14I-2.7T1
  • X9221AUST2 vs X9279UV14I-2.7
  • X9221AUST2 vs X9279UV14I
  • X9221AUST2 vs X9279UV14-2.7T1
  • X9221AUST2 vs X9279UV14-2.7
  • X9221AUST2 vs X9279UV14
  • X9221AUST2 vs X9279TV14ZT1
  • X9221AUST2 vs X9279TV14Z-2.7T1
  • X9221AUST2 vs X9279TV14Z-2.7
  • X9221AUST2 vs X9279TV14Z
  • X9221AUST2 vs X9279TV14T1
  • X9221AUST2 vs X9279TV14IZT1
  • X9221AUST2 vs X9279TV14IZ-2.7T1
  • X9221AUST2 vs X9279TV14IZ-2.7
  • X9221AUST2 vs X9279TV14IZ-2.7
  • X9221AUST2 vs X9279TV14IZ
  • X9221AUST2 vs X9279TV14IT1
  • X9221AUST2 vs X9279TV14I-2.7T1
  • X9221AUST2 vs X9279TV14I-2.7
  • X9221AUST2 vs X9279TV14I
  • X9221AUST2 vs X9279TV14-2.7T1
  • X9221AUST2 vs X9279TV14-2.7
  • X9221AUST2 vs X9279TV14-2.7
  • X9221AUST2 vs X9279TV14
  • X9221AUST2 vs X9271UV14ZT1
  • X9221AUST2 vs X9271UV14Z-2.7T1
  • X9221AUST2 vs X9271UV14Z-2.7
  • X9221AUST2 vs X9271UV14Z
  • X9221AUST2 vs X9271UV14T1
  • X9221AUST2 vs X9271UV14IZT1
  • X9221AUST2 vs X9271UV14IZ-2.7T1
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described