☰
X4285S8
X4285S8
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL 8SO
Manufacturer:  Renesas Electronics
Datasheet:   X4285S8 Datasheet
History Price: Obsolete
In Stock: 14080
X4285S8 Specification
Specification
Part No
X4285S8
Category
PMIC - Supervisors
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
4.38V
Output
Open Drain or Open Collector
Reset
Active High
Reset Timeout
100ms Minimum
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
X4285S8 PDF Datasheet
X4285S8 Related Parts
X4283P
X4283P
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X4283P-2.7
X4283P-2.7
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X4283P-2.7A
X4283P-2.7A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X4283P-4.5A
X4283P-4.5A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X4283PI
X4283PI
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X4283PI-2.7
X4283PI-2.7
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X4283PI-2.7A
X4283PI-2.7A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X4283PI-4.5A
X4283PI-4.5A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8DIP
X4283S8
X4283S8
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4283S8-2.7
X4283S8-2.7
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4283S8-2.7A
X4283S8-2.7A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4283S8-4.5A
X4283S8-4.5A
Renesas Electronics
IC SUPERVISOR 1 CHANNEL 8SO
X4285S8 Compare Parts
  • X4285S8 vs X4285S8I-2.7A
  • X4285S8 vs X4285S8I-2.7
  • X4285S8 vs X4285S8I
  • X4285S8 vs X4285S8-4.5A
  • X4285S8 vs X4285S8-2.7A
  • X4285S8 vs X4285S8-2.7
  • X4285S8 vs X4285PI-4.5A
  • X4285S8 vs X4285PI-2.7A
  • X4285S8 vs X4285PI-2.7
  • X4285S8 vs X4285PI
  • X4285S8 vs X4285P-4.5A
  • X4285S8 vs X4285P-2.7A
  • X4285S8 vs X4285P-2.7
  • X4285S8 vs X4285P
  • X4285S8 vs X4283V8I-2.7A
  • X4285S8 vs X4283S8I-4.5A
  • X4285S8 vs X4283S8I-2.7AT1
  • X4285S8 vs X4283S8I-2.7A
  • X4285S8 vs X4283S8I-2.7
  • X4285S8 vs X4283S8I
  • X4285S8 vs X4283S8-4.5A
  • X4285S8 vs X4283S8-2.7A
  • X4285S8 vs X4283S8-2.7
  • X4285S8 vs X4283S8
  • X4285S8 vs X4283PI-4.5A
  • X4285S8 vs X4283PI-2.7A
  • X4285S8 vs X4283PI-2.7
  • X4285S8 vs X4283PI
  • X4285S8 vs X4283P-4.5A
  • X4285S8 vs X4283P-2.7A
  • X4285S8 vs X4283P-2.7
  • X4285S8 vs X4283P
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much