☰
V385AGLF
V385AGLF
Obsolete
Description:  IC DRIVER LVDS 56TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   V385AGLF Datasheet
History Price: Obsolete
In Stock: 30805
V385AGLF Specification
Specification
Part No
V385AGLF
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
LVDS
Number of Drivers/Receivers
-
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
56-TSSOP
V385AGLF Related Parts
V385AEGLFT
V385AEGLFT
Renesas Electronics
IC DRIVER LVDS 56TSSOP
V385AG
V385AG
Renesas Electronics
IC DRIVER LVDS 56TSSOP
V385AGLFT
V385AGLFT
Renesas Electronics
IC DRIVER LVDS 56TSSOP
V385AGT
V385AGT
Renesas Electronics
IC DRIVER LVDS 56TSSOP
V385GLF
V385GLF
Renesas Electronics
IC DRIVER LVDS 56TSSOP
V385GLFT
V385GLFT
Renesas Electronics
IC DRIVER LVDS 56TSSOP
V386AEGLFT
V386AEGLFT
Renesas Electronics
IC RECEIVER LVDS 56TSSOP
V386G
V386G
Renesas Electronics
IC RECEIVER 8BIT LVDS 56TSSOP
V386GLF
V386GLF
Renesas Electronics
IC RECEIVER 8BIT LVDS 56TSSOP
V386GLFT
V386GLFT
Renesas Electronics
IC RECEIVER 8BIT LVDS 56TSSOP
V386GT
V386GT
Renesas Electronics
IC RECEIVER 8BIT LVDS 56TSSOP
V385AGLF Compare Parts
  • V385AGLF vs V386GLFT
  • V385AGLF vs V386GLF
  • V385AGLF vs V386G
  • V385AGLF vs V386AEGLFT
  • V385AGLF vs V385GLFT
  • V385AGLF vs V385GLF
  • V385AGLF vs V385AGT
  • V385AGLF vs V385AGLFT
  • V385AGLF vs V385AG
  • V385AGLF vs V385AEGLFT
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.