☰
UPC1909GS-A
UPC1909GS-A
Active
Description:  DUAL SWITCHING CONTROLLER
Manufacturer:  Renesas Electronics
Datasheet:   UPC1909GS-A Datasheet
History Price: $3.24000
In Stock: 37690
UPC1909GS-A Specification
Specification
Part No
UPC1909GS-A
Category
PMIC - DC DC Switching Controllers
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
UPC1909GS-A PDF Datasheet
UPC1909GS-A Compare Parts
  • UPC1909GS-A vs UPC1100GS-A
  • UPC1909GS-A vs UPC1099CX(22)-A
  • UPC1909GS-A vs UPC494C-A
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend