Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Renesas Electronics SSTUAF32868AHLFT
SSTUAF32868AHLFT
Obsolete
Logic - Specialty Logic
Description:
IC REGIST BUFF 25BIT DDR2 176BGA
Manufacturer:
Renesas Electronics
Datasheet:
SSTUAF32868AHLFT Datasheet
History Price: Obsolete
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SSTUAF32868AHLFT Specification
Specification
Part No
SSTUAF32868AHLFT
Category
Logic - Specialty Logic
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
1:2 Configurable Registered Buffer with Parity
Supply Voltage
1.7V ~ 1.9V
Number of Bits
28
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
176-TFBGA
Supplier Device Package
176-CABGA (6x15)
SSTUAF32868AHLFT Related Parts
SSTU32864AHLF
Renesas Electronics
IC REGISTERD BUFFER 25BIT 96BGA
SSTU32864AHLFT
Renesas Electronics
IC REGISTERD BUFFER 25BIT 96BGA
SSTU32864EC,518
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC,551
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC,557
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC/G,518
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC/G,551
NXP Semiconductors
IC BUFFER 1.8V 25BIT SOT536-1
SSTU32864EC/G,557
NXP Semiconductors
IC 25BIT CONFIG REG BUFF 96LFBGA
SSTU32865ET,518
NXP Semiconductors
IC BUFFER 1.8V 28BIT SOT802-1
SSTU32865ET,551
NXP Semiconductors
IC BUFFER 1.8V 28BIT SOT802-1
SSTU32865ET,557
NXP Semiconductors
IC BUFFER 1.8V 28BIT SOT802-1
SSTU32865ET/G,518
NXP Semiconductors
IC REG BUFFER 28BIT 160-TFBGA
SSTUAF32868AHLFT Compare Parts
SSTUAF32868AHLFT vs SSTVN16859BS,151
SSTUAF32868AHLFT vs SSTVN16859BS,118
SSTUAF32868AHLFT vs SSTVF16859BS,157
SSTUAF32868AHLFT vs SSTVF16859BS,151
SSTUAF32868AHLFT vs SSTVF16859BS,118
SSTUAF32868AHLFT vs SSTVF16859BKLFT
SSTUAF32868AHLFT vs SSTVF16859BKLF
SSTUAF32868AHLFT vs SSTVF16859BGT
SSTUAF32868AHLFT vs SSTVF16859BGLFT
SSTUAF32868AHLFT vs SSTVF16859BGLF
SSTUAF32868AHLFT vs SSTVF16859BG
SSTUAF32868AHLFT vs SSTVF16857EV,518
SSTUAF32868AHLFT vs SSTVF16857DGV,118
SSTUAF32868AHLFT vs SSTVF16857DGV,112
SSTUAF32868AHLFT vs SSTVF16857DGG,518
SSTUAF32868AHLFT vs SSTVF16857DGG,512
SSTUAF32868AHLFT vs SSTVF16857ALLFT
SSTUAF32868AHLFT vs SSTVF16857ALLF
SSTUAF32868AHLFT vs SSTVF16857AGT
SSTUAF32868AHLFT vs SSTVF16857AGLFT
SSTUAF32868AHLFT vs SSTVF16857AGLF
SSTUAF32868AHLFT vs SSTVF16857AG
SSTUAF32868AHLFT vs SSTVA16859CKLFT
SSTUAF32868AHLFT vs SSTVA16859CKLF
SSTUAF32868AHLFT vs SSTVA16859CGLFT
SSTUAF32868AHLFT vs SSTVA16859CGLF
SSTUAF32868AHLFT vs SSTVA16859BKLFT
SSTUAF32868AHLFT vs SSTVA16859BKLF
SSTUAF32868AHLFT vs SSTVA16859AKLFT
SSTUAF32868AHLFT vs SSTVA16859AKLF
SSTUAF32868AHLFT vs SSTVA16859AGT
SSTUAF32868AHLFT vs SSTVA16859AGLFT
SSTUAF32868AHLFT vs SSTVA16859AGLF
SSTUAF32868AHLFT vs SSTVA16859AG
SSTUAF32868AHLFT vs SSTVA16857AGT
SSTUAF32868AHLFT vs SSTVA16857AGLFT
SSTUAF32868AHLFT vs SSTVA16857AGLF
SSTUAF32868AHLFT vs SSTVA16857AG
SSTUAF32868AHLFT vs SSTV16859MTDX
SSTUAF32868AHLFT vs SSTV16859MTDX
Customer Reviews
4.95 out of 5.00 stars from 84 customer reviews from all over the world
Anaïs Lemoine
France
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!