RY9012A0000GZ00#001
RY9012A0000GZ00#001
Active
Description:  INDUSTRIAL ETHERNET MODULE I-RJ4
Manufacturer:  Renesas Electronics
History Price: $217.27267
In Stock: 5900
RY9012A0000GZ00#001 Specification
Specification
Part No
RY9012A0000GZ00#001
Category
Interface - Modules
Manufacturer
Renesas Electronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Protocol
Ethernet
Function
Controller
Interface
SPI
Standards
IEEE 802.3
Voltage - Supply
3.15V ~ 3.45V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 70 ℃
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Alejandra León
Spain
5 stars
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
Alana
Brazil
5 stars
2026-03-22 01:04
The product arrived as the announcement. Great quality.
Yago Silva
Brazil
5 stars
2026-03-22 01:01
Original Texas Instruments Recommend the seller product great quality.
Louis Giraud
France
5 stars
2026-03-21 22:54
Impeccable good product. Good seller
Jagoda Wysocka
Poland
5 stars
2026-03-21 20:36
Goods in accordance with the order, very fast delivery. I recommend the seller.
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.