Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Renesas Electronics QS3VH257S1G8
QS3VH257S1G8
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC BUS SWITCH 4 X 2:1 16SOIC
Manufacturer:
Renesas Electronics
Datasheet:
QS3VH257S1G8 Datasheet
History Price: $1.98000
In Stock: 1440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
QS3VH257S1G8 Specification
Specification
Part No
QS3VH257S1G8
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Renesas Electronics
Series
3VH
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Bus Switch
Circuit
4 x 2:1
Independent Circuits
1
Current - Output High, Low
-
Voltage Supply Source
Single Supply
Voltage - Supply
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
QS3VH257S1G8 Related Parts
QS3125QG
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3125QG8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3125S1G
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3125S1G8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3126QG
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3126QG8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 16QSOP
QS3126S1G
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS3126S1G8
Renesas Electronics
IC BUS SWITCH 1 X 1:1 14SOIC
QS32245PAG
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20TSSOP
QS32245PAG8
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20TSSOP
QS32245QG
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20QSOP
QS32245QG8
Renesas Electronics
IC BUS SWITCH 1 X 8:1 20QSOP
QS3VH257S1G8 Compare Parts
QS3VH257S1G8 vs QS3VH861QG8
QS3VH257S1G8 vs QS3VH861QG
QS3VH257S1G8 vs QS3VH384QG8
QS3VH257S1G8 vs QS3VH384QG
QS3VH257S1G8 vs QS3VH384PAG8
QS3VH257S1G8 vs QS3VH384PAG
QS3VH257S1G8 vs QS3VH2861QG8
QS3VH257S1G8 vs QS3VH2861QG
QS3VH257S1G8 vs QS3VH257S1G
QS3VH257S1G8 vs QS3VH257QG8
QS3VH257S1G8 vs QS3VH257QG
QS3VH257S1G8 vs QS3VH257PAG8
QS3VH257S1G8 vs QS3VH257PAG
QS3VH257S1G8 vs QS3VH253QG8
QS3VH257S1G8 vs QS3VH253QG
QS3VH257S1G8 vs QS3VH253PAG8
QS3VH257S1G8 vs QS3VH253PAG
QS3VH257S1G8 vs QS3VH251QG8
QS3VH257S1G8 vs QS3VH251QG
QS3VH257S1G8 vs QS3VH251PAG8
QS3VH257S1G8 vs QS3VH251PAG
QS3VH257S1G8 vs QS3VH245SOG8
QS3VH257S1G8 vs QS3VH245SOG
QS3VH257S1G8 vs QS3VH245QG8
QS3VH257S1G8 vs QS3VH245QG
QS3VH257S1G8 vs QS3VH245PAG8
QS3VH257S1G8 vs QS3VH245PAG
QS3VH257S1G8 vs QS3VH244QG8
QS3VH257S1G8 vs QS3VH244QG
QS3VH257S1G8 vs QS3VH244PAG8
QS3VH257S1G8 vs QS3VH244PAG
QS3VH257S1G8 vs QS3VH2245QG8
QS3VH257S1G8 vs QS3VH2245QG
QS3VH257S1G8 vs QS3VH2245PAG8
QS3VH257S1G8 vs QS3VH2245PAG
QS3VH257S1G8 vs QS3VH16862PAG8
QS3VH257S1G8 vs QS3VH16862PAG
QS3VH257S1G8 vs QS3VH16861PAG8
QS3VH257S1G8 vs QS3VH16861PAG
QS3VH257S1G8 vs QS3VH16800PAG8
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described