Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics MPC9855VM
MPC9855VM
Active
Clock/Timing - Application Specific
Description:
IC PLL CLOCK GENERATOR 100MAPBGA
Manufacturer:
Renesas Electronics
Datasheet:
MPC9855VM Datasheet
History Price: Active
In Stock: 46880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MPC9855VM Specification
Specification
Part No
MPC9855VM
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Networking, PowerQUICC III, Telecom
Input
LVCMOS, LVPECL, Crystal
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
3:10
Differential - Input:Output
Yes/No
Frequency - Max
250MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
100-LBGA
Supplier Device Package
100-CABGA (11x11)
MPC9855VM PDF Datasheet
MPC9855VM Datasheet
Click and Download: MPC9855VM Datasheet
MPC9855VM Related Parts
MPC9109AC
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC9109AC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-LQFP
MPC9109ACR2
Renesas Electronics
IC CLK DISTRIB LV 1:18 32-LQFP
MPC9109FA
NXP Semiconductors
IC CLOCK DISTRIB LV 1:18 32-LQFP
MPC940LAC
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC940LAC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-LQFP
MPC940LACR2
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC940LFA
NXP Semiconductors
IC CLOCK DISTRIB LV 1:18 32-LQFP
MPC940LFAR2
NXP Semiconductors
IC CLOCK DISTRIBUTON 1:18 32LQFP
MPC940LFAR2
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC942CAC
Renesas Electronics
IC CLK DISTR CHIP LV 1:18 32LQFP
MPC942CAC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-TQFP
MPC9855VM Compare Parts
MPC9855VM vs MPC9850VM
MPC9855VM vs MPC9824ACR2
MPC9855VM vs MPC9824AC
MPC9855VM vs MPC9819ENR2
MPC9855VM vs MPC9819EN
MPC9855VM vs MPC9817ENR2
MPC9855VM vs MPC9817EN
MPC9855VM vs MPC942PFA
MPC9855VM vs MPC942PACR2
MPC9855VM vs MPC942PAC
MPC9855VM vs MPC942PAC
MPC9855VM vs MPC942CFA
MPC9855VM vs MPC942CFA
MPC9855VM vs MPC942CACR2
MPC9855VM vs MPC942CAC
MPC9855VM vs MPC942CAC
MPC9855VM vs MPC940LFAR2
MPC9855VM vs MPC940LFAR2
MPC9855VM vs MPC940LFA
MPC9855VM vs MPC940LACR2
MPC9855VM vs MPC940LAC
MPC9855VM vs MPC940LAC
MPC9855VM vs MPC9109FA
MPC9855VM vs MPC9109ACR2
MPC9855VM vs MPC9109AC
MPC9855VM vs MPC9109AC
MPC9855VM vs MPC9855VMR2
MPC9855VM vs MPC9850VF
MPC9855VM vs MPC9824AC/H
MPC9855VM vs MPC9817SDR2
MPC9855VM vs MPC9817SD
MPC9855VM vs MPC96877VK
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend