☰
MPC942CFA
MPC942CFA
Obsolete
Description:  IC CLK DISTR CHIP LV 1:18 32LQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC942CFA Datasheet
History Price: Obsolete
In Stock: 4160
MPC942CFA Specification
Specification
Part No
MPC942CFA
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
No
Main Purpose
Intel CPU Servers
Input
LVCMOS, LVTTL
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:18
Differential - Input:Output
No/No
Frequency - Max
250MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-TQFP (7x7)
MPC942CFA Related Parts
MPC9109AC
MPC9109AC
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC9109AC
MPC9109AC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-LQFP
MPC9109ACR2
MPC9109ACR2
Renesas Electronics
IC CLK DISTRIB LV 1:18 32-LQFP
MPC9109FA
MPC9109FA
NXP Semiconductors
IC CLOCK DISTRIB LV 1:18 32-LQFP
MPC940LAC
MPC940LAC
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC940LAC
MPC940LAC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-LQFP
MPC940LACR2
MPC940LACR2
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC940LFA
MPC940LFA
NXP Semiconductors
IC CLOCK DISTRIB LV 1:18 32-LQFP
MPC940LFAR2
MPC940LFAR2
NXP Semiconductors
IC CLOCK DISTRIBUTON 1:18 32LQFP
MPC940LFAR2
MPC940LFAR2
Renesas Electronics
IC CLK FANOUT BUFFER 1:18 32LQFP
MPC942CAC
MPC942CAC
Renesas Electronics
IC CLK DISTR CHIP LV 1:18 32LQFP
MPC942CAC
MPC942CAC
NXP Semiconductors
IC CLOCK DIST CHIP 1:18 32-TQFP
MPC942CFA Compare Parts
  • MPC942CFA vs MPC9850VM
  • MPC942CFA vs MPC9824ACR2
  • MPC942CFA vs MPC9824AC
  • MPC942CFA vs MPC9819ENR2
  • MPC942CFA vs MPC9819EN
  • MPC942CFA vs MPC9817ENR2
  • MPC942CFA vs MPC9817EN
  • MPC942CFA vs MPC942PFA
  • MPC942CFA vs MPC942PACR2
  • MPC942CFA vs MPC942PAC
  • MPC942CFA vs MPC942PAC
  • MPC942CFA vs MPC942CACR2
  • MPC942CFA vs MPC942CAC
  • MPC942CFA vs MPC942CAC
  • MPC942CFA vs MPC940LFAR2
  • MPC942CFA vs MPC940LFAR2
  • MPC942CFA vs MPC940LFA
  • MPC942CFA vs MPC940LACR2
  • MPC942CFA vs MPC940LAC
  • MPC942CFA vs MPC940LAC
  • MPC942CFA vs MPC9109FA
  • MPC942CFA vs MPC9109ACR2
  • MPC942CFA vs MPC9109AC
  • MPC942CFA vs MPC9109AC
  • MPC942CFA vs MPC9855VMR2
  • MPC942CFA vs MPC9855VM
  • MPC942CFA vs MPC9850VF
  • MPC942CFA vs MPC9824AC/H
  • MPC942CFA vs MPC9817SDR2
  • MPC942CFA vs MPC9817SD
  • MPC942CFA vs MPC96877VK
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend