☰
MPC941AER2
MPC941AER2
Obsolete
Description:  IC CLK BUFFER 1:27 250MHZ 48TQFP
Manufacturer:  Renesas Electronics
Datasheet:   MPC941AER2 Datasheet
History Price: Obsolete
In Stock: 16240
MPC941AER2 Specification
Specification
Part No
MPC941AER2
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
1:27
Differential - Input:Output
Yes/No
Input
LVCMOS, LVPECL
Output
LVCMOS
Frequency - Max
250 MHz
Voltage - Supply
2.375V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-TQFP (7x7)
MPC941AER2 Related Parts
MPC905DR2
MPC905DR2
NXP Semiconductors
IC CLK BUFFER 1:6 100MHZ 16SOIC
MPC905DR2
MPC905DR2
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16SOIC
MPC905EF
MPC905EF
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16SOIC
MPC905EFR2
MPC905EFR2
Renesas Electronics
IC CLK BUFFER 1:6 100MHZ 16SOIC
MPC941AE
MPC941AE
Renesas Electronics
IC CLK BUFFER 1:27 250MHZ 48TQFP
MPC941AE
MPC941AE
NXP Semiconductors
IC CLK BUFFER 2:27 250MHZ 48LQFP
MPC941FA
MPC941FA
NXP Semiconductors
IC CLK BUFFER 2:27 250MHZ 48LQFP
MPC9443AE
MPC9443AE
Renesas Electronics
IC CLK BUFFER 3:16 350MHZ 48TQFP
MPC9443AE
MPC9443AE
NXP Semiconductors
IC CLK BUFFER 2:16 350MHZ 48LQFP
MPC9443AER2
MPC9443AER2
Renesas Electronics
IC CLK BUFFER 3:16 350MHZ 48TQFP
MPC9443FA
MPC9443FA
NXP Semiconductors
IC CLK BUFFER 2:16 350MHZ 48LQFP
MPC9443FAR2
MPC9443FAR2
Renesas Electronics
IC CLK BUFFER 3:16 350MHZ 48TQFP
MPC941AER2 Compare Parts
  • MPC941AER2 vs MPC9456ACR2
  • MPC941AER2 vs MPC9456AC
  • MPC941AER2 vs MPC9456AC
  • MPC941AER2 vs MPC94551EFR2
  • MPC941AER2 vs MPC94551EF
  • MPC941AER2 vs MPC9449FAR2
  • MPC941AER2 vs MPC9449FA
  • MPC941AER2 vs MPC9449AER2
  • MPC941AER2 vs MPC9449AE
  • MPC941AER2 vs MPC9449AE
  • MPC941AER2 vs MPC9449AC
  • MPC941AER2 vs MPC9448FAR2
  • MPC941AER2 vs MPC9448FA
  • MPC941AER2 vs MPC9448FA
  • MPC941AER2 vs MPC9448ACR2
  • MPC941AER2 vs MPC9448AC
  • MPC941AER2 vs MPC9448AC
  • MPC941AER2 vs MPC9447FA
  • MPC941AER2 vs MPC9447FA
  • MPC941AER2 vs MPC9447ACR2
  • MPC941AER2 vs MPC9447AC
  • MPC941AER2 vs MPC9447AC
  • MPC941AER2 vs MPC9446FAR2
  • MPC941AER2 vs MPC9446FAR2
  • MPC941AER2 vs MPC9446FA
  • MPC941AER2 vs MPC9446FA
  • MPC941AER2 vs MPC9446ACR2
  • MPC941AER2 vs MPC9446AC
  • MPC941AER2 vs MPC9446AC
  • MPC941AER2 vs MPC9443FAR2
  • MPC941AER2 vs MPC9443FA
  • MPC941AER2 vs MPC9443AER2
  • MPC941AER2 vs MPC9443AE
  • MPC941AER2 vs MPC9443AE
  • MPC941AER2 vs MPC941FA
  • MPC941AER2 vs MPC941AE
  • MPC941AER2 vs MPC941AE
  • MPC941AER2 vs MPC905EFR2
  • MPC941AER2 vs MPC905EF
  • MPC941AER2 vs MPC905DR2
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!