☰
MK712R
MK712R
Obsolete
Description:  IC SCREEN CNTRL 12BIT 28QSOP
Manufacturer:  Renesas Electronics
Datasheet:   MK712R Datasheet
History Price: Obsolete
In Stock: 1520
MK712R Specification
Specification
Part No
MK712R
Category
Data Acquisition - Touch Screen Controllers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Touchscreen
4 Wire Resistive
Resolution (Bits)
12 b
Interface
Parallel
Voltage Reference
-
Voltage - Supply
3V ~ 5.5V
Current - Supply
5 mA
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
MK712R PDF Datasheet
MK712R Related Parts
MK712RI
MK712RI
Renesas Electronics
IC SCREEN CNTRL 12BIT 28QSOP
MK712RITR
MK712RITR
Renesas Electronics
IC SCREEN CNTRL 12BIT 28QSOP
MK712RLF
MK712RLF
Renesas Electronics
IC SCREEN CNTRL 12BIT 28QSOP
MK712RLFTR
MK712RLFTR
Renesas Electronics
IC SCREEN CNTRL 12BIT 28QSOP
MK712RTR
MK712RTR
Renesas Electronics
IC SCREEN CNTRL 12BIT 28QSOP
MK712S
MK712S
Renesas Electronics
IC SCREEN CNTRL 12BIT 28SOIC
MK712SILF
MK712SILF
Renesas Electronics
IC SCREEN CNTRL 12BIT 28SOIC
MK712SILFTR
MK712SILFTR
Renesas Electronics
IC SCREEN CNTRL 12BIT 28SOIC
MK712SLF
MK712SLF
Renesas Electronics
IC SCREEN CNTRL 12BIT 28SOIC
MK712SLFTR
MK712SLFTR
Renesas Electronics
IC SCREEN CNTRL 12BIT 28SOIC
MK712STR
MK712STR
Renesas Electronics
IC SCREEN CNTRL 12BIT 28SOIC
MK712R Compare Parts
  • MK712R vs MK712SLFTR
  • MK712R vs MK712SLF
  • MK712R vs MK712SILFTR
  • MK712R vs MK712SILF
  • MK712R vs MK712S
  • MK712R vs MK712RTR
  • MK712R vs MK712RLFTR
  • MK712R vs MK712RLF
  • MK712R vs MK712RITR
  • MK712R vs MK712RI
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you