☰
MK2761AS
MK2761AS
Obsolete
Description:  IC CLK/FREQ SYNTH 16SOIC
Manufacturer:  Renesas Electronics
Datasheet:   MK2761AS Datasheet
History Price: Obsolete
In Stock: 2850
MK2761AS Specification
Specification
Part No
MK2761AS
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock/Frequency Synthesizer
PLL
Yes with Bypass
Input
Clock, Crystal
Output
CMOS
Number of Circuits
1
Ratio - Input:Output
2:7
Differential - Input:Output
No/No
Frequency - Max
27MHz
Divider/Multiplier
No/No
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
MK2761AS PDF Datasheet
MK2761AS Related Parts
MK2049-34SAI
MK2049-34SAI
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-34SAILF
MK2049-34SAILF
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-34SAILFTR
MK2049-34SAILFTR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-34SAITR
MK2049-34SAITR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-36SI
MK2049-36SI
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-36SILF
MK2049-36SILF
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-36SILFTR
MK2049-36SILFTR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-36SITR
MK2049-36SITR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-45ASI
MK2049-45ASI
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-45ASILF
MK2049-45ASILF
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-45ASILFTR
MK2049-45ASILFTR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2049-45ASITR
MK2049-45ASITR
Renesas Electronics
IC PLL CLOCK SYNTHESIZER 20SOIC
MK2761AS Compare Parts
  • MK2761AS vs MK2772-01SLFTR
  • MK2761AS vs MK2772-01SLF
  • MK2761AS vs MK2772-01S
  • MK2761AS vs MK2771-16RTR
  • MK2761AS vs MK2771-16RLFTR
  • MK2761AS vs MK2771-16RLF
  • MK2761AS vs MK2771-16R
  • MK2761AS vs MK2771-15RTR
  • MK2761AS vs MK2771-15RLFTR
  • MK2761AS vs MK2771-15RLF
  • MK2761AS vs MK2771-15R
  • MK2761AS vs MK2761ASTR
  • MK2761AS vs MK2761ASLFTR
  • MK2761AS vs MK2761ASLF
  • MK2761AS vs MK2746GTR
  • MK2761AS vs MK2746GLFTR
  • MK2761AS vs MK2746GLF
  • MK2761AS vs MK2746G
  • MK2761AS vs MK2746-01GTR
  • MK2761AS vs MK2746-01GLFTR
  • MK2761AS vs MK2746-01GLF
  • MK2761AS vs MK2746-01G
  • MK2761AS vs MK2745-24STR
  • MK2761AS vs MK2745-24SLFTR
  • MK2761AS vs MK2745-24SLF
  • MK2761AS vs MK2745-24S
  • MK2761AS vs MK2745-21STR
  • MK2761AS vs MK2745-21SLFTR
  • MK2761AS vs MK2745-21SLF
  • MK2761AS vs MK2745-21S
  • MK2761AS vs MK2732-06GTR
  • MK2761AS vs MK2732-06GLFTR
  • MK2761AS vs MK2732-06GLF
  • MK2761AS vs MK2732-06G
  • MK2761AS vs MK2727STR
  • MK2761AS vs MK2727SLFTR
  • MK2761AS vs MK2727SLF
  • MK2761AS vs MK2727S
  • MK2761AS vs MK2716STR
  • MK2761AS vs MK2716SLFTR
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)