☰
MK1575-01GITR
MK1575-01GITR
Obsolete
Description:  IC CLK DATA REC VIDEO 80MHZ
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 14965
MK1575-01GITR Specification
Specification
Part No
MK1575-01GITR
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Video
Input
Clock
Output
LVCMOS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Frequency - Max
80MHz
Voltage - Supply
3.15V ~ 3.45V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
MK1575-01GITR PDF Datasheet
MK1575-01GITR Related Parts
MK1491-06R
MK1491-06R
Renesas Electronics
IC CLK SOURCE AMD GEODE 28-QSOP
MK1491-06RILF
MK1491-06RILF
Renesas Electronics
IC CLOCK SYNTHESIZER 28-QSOP
MK1491-06RILFTR
MK1491-06RILFTR
Renesas Electronics
IC CLOCK SYNTHESIZER 28-QSOP
MK1491-06RLF
MK1491-06RLF
Renesas Electronics
IC CLOCK SYNTHESIZER 28-SSOP
MK1491-06RLFTR
MK1491-06RLFTR
Renesas Electronics
IC CLK SOURCE AMD GEODE 28-QSOP
MK1491-06RTR
MK1491-06RTR
Renesas Electronics
IC CLK SOURCE AMD GEODE 28-QSOP
MK1491-06S
MK1491-06S
Renesas Electronics
IC CLK SOURCE AMD GEODE 28-SOIC
MK1491-06SLF
MK1491-06SLF
Renesas Electronics
IC CLK SOURCE AMD GEODE 28-SOIC
MK1491-06SLFTR
MK1491-06SLFTR
Renesas Electronics
IC CLK SOURCE AMD GEODE 28-SOIC
MK1491-06STR
MK1491-06STR
Renesas Electronics
IC CLK SOURCE AMD GEODE 28-SOIC
MK1491-09F
MK1491-09F
Renesas Electronics
IC CLK FREQ SYNTH CPU 66MHZ
MK1491-09FILN
MK1491-09FILN
Renesas Electronics
IC CLK FREQ SYNTH CPU 66MHZ
MK1575-01GITR Compare Parts
  • MK1575-01GITR vs MK1575-01GLFTR
  • MK1575-01GITR vs MK1575-01GLF
  • MK1575-01GITR vs MK1575-01GILFTR
  • MK1575-01GITR vs MK1575-01GILF
  • MK1575-01GITR vs MK1575-01GI
  • MK1575-01GITR vs MK1575-01G
  • MK1575-01GITR vs MK1493-05GTR
  • MK1575-01GITR vs MK1493-05GLFTR
  • MK1575-01GITR vs MK1493-05GLF
  • MK1575-01GITR vs MK1493-05GILFTR
  • MK1575-01GITR vs MK1493-05GILF
  • MK1575-01GITR vs MK1493-05G
  • MK1575-01GITR vs MK1491E-14RTR
  • MK1575-01GITR vs MK1491E-14RLFTR
  • MK1575-01GITR vs MK1491E-14RLF
  • MK1575-01GITR vs MK1491E-14R
  • MK1575-01GITR vs MK1491-09FTR
  • MK1575-01GITR vs MK1491-09FLNTR
  • MK1575-01GITR vs MK1491-09FLN
  • MK1575-01GITR vs MK1491-09FILNTR
  • MK1575-01GITR vs MK1491-09FILN
  • MK1575-01GITR vs MK1491-09F
  • MK1575-01GITR vs MK1491-06STR
  • MK1575-01GITR vs MK1491-06SLFTR
  • MK1575-01GITR vs MK1491-06SLF
  • MK1575-01GITR vs MK1491-06S
  • MK1575-01GITR vs MK1491-06RTR
  • MK1575-01GITR vs MK1491-06RLFTR
  • MK1575-01GITR vs MK1491-06RLF
  • MK1575-01GITR vs MK1491-06RILFTR
  • MK1575-01GITR vs MK1491-06RILF
  • MK1575-01GITR vs MK1491-06R
  • MK1575-01GITR vs MK1493-05GILF
  • MK1575-01GITR vs MK1493-03BGLFTR
  • MK1575-01GITR vs MK1493-03BGLF
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase