☰
M62320FP#CF5G
M62320FP#CF5G
Active
Description:  8-BIT I/O EXPANDER FOR I2C BUS
Manufacturer:  Renesas Electronics
History Price: $2.08000
In Stock: 13900
M62320FP#CF5G Specification
Specification
Part No
M62320FP#CF5G
Category
Interface - I/O Expanders
Manufacturer
Renesas Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
-
Interface
-
Interrupt Output
-
Features
-
Output Type
-
Current - Output Source/Sink
-
Clock Frequency
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
Customer Reviews
4.95 out of 5.00 stars from 116 customer reviews from all over the world
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied