☰
M30833FJFP#U3
M30833FJFP#U3
Not For New Designs
Description:  IC MCU 16/32B 512KB FLASH 100QFP
Manufacturer:  Renesas Electronics
History Price: $79.60924
In Stock: 28560
M30833FJFP#U3 Specification
Specification
Part No
M30833FJFP#U3
Category
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Series
M16C M32C/80/83
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
M32C/80
Core Size
16/32-Bit
Speed
32MHz
Connectivity
CANbus, I2C, IEBus, SIO, UART/USART
Peripherals
DMA, WDT
Number of I/O
85
Program Memory Size
512KB (512K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
31K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
Data Converters
A/D 26x10b; D/A 2x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
100-QFP (14x20)
M30833FJFP#U3 Related Parts
M301N2F8TFP#U3
M301N2F8TFP#U3
Renesas Electronics
IC MCU 16BIT 64KB FLASH 48LFQFP
M301N2M8T-246FP#U3
M301N2M8T-246FP#U3
Renesas Electronics
IC MCU 16BIT 64KB MROM 48LFQFP
M30260F3AGP#33A
M30260F3AGP#33A
Renesas Electronics
IC MCU 16BIT 28KB FLASH 48LQFP
M30260F3AGP#35A
M30260F3AGP#35A
Renesas Electronics
IC MCU 16BIT 28KB FLASH 48LQFP
M30260F3AGP#37A
M30260F3AGP#37A
Renesas Electronics
IC MCU 16BIT 28KB FLASH 48LQFP
M30260F3AGP#U3A
M30260F3AGP#U3A
Renesas Electronics
IC MCU 16BIT 24KB FLASH 48LFQFP
M30260F3AGP#U5A
M30260F3AGP#U5A
Renesas Electronics
IC MCU 16BIT 24KB FLASH 48LFQFP
M30260F3AGP#U7A
M30260F3AGP#U7A
Renesas Electronics
IC MCU 16BIT 24KB FLASH 48LFQFP
M30260F6AGP#33A
M30260F6AGP#33A
Renesas Electronics
IC MCU 16BIT 52KB FLASH 48LQFP
M30260F6AGP#35A
M30260F6AGP#35A
Renesas Electronics
IC MCU 16BIT 52KB FLASH 48LQFP
M30260F6AGP#37A
M30260F6AGP#37A
Renesas Electronics
IC MCU 16BIT 52KB FLASH 48LQFP
M30260F6AGP#59A
M30260F6AGP#59A
Renesas Electronics
IC MCU 16BIT 52KB FLASH 48LQFP
M30833FJFP#U3 Compare Parts
  • M30833FJFP#U3 vs M308B8SGP#YC
  • M30833FJFP#U3 vs M308B8SGP#U5
  • M30833FJFP#U3 vs M308B8SGP
  • M30833FJFP#U3 vs M308B6FGGP#U5
  • M30833FJFP#U3 vs M308B6FGGP
  • M30833FJFP#U3 vs M308A5SGP#U5
  • M30833FJFP#U3 vs M308A0SGP#UN
  • M30833FJFP#U3 vs M308A0SGP#U5
  • M30833FJFP#U3 vs M308A0SGP#35
  • M30833FJFP#U3 vs M30880FWTGP#U0
  • M30833FJFP#U3 vs M3087BFLGP#U5
  • M30833FJFP#U3 vs M3087BFLGP#U3
  • M30833FJFP#U3 vs M3087BFLBGP#U5
  • M30833FJFP#U3 vs M3087BFLBGP#U3
  • M30833FJFP#U3 vs M3087BFLAGP#U5
  • M30833FJFP#U3 vs M3087BFLAGP#U3
  • M30833FJFP#U3 vs M3087BFKGP#U5
  • M30833FJFP#U3 vs M3087BFKGP#U3
  • M30833FJFP#U3 vs M3087BFKBGP#U5
  • M30833FJFP#U3 vs M3087BFKBGP#U5
  • M30833FJFP#U3 vs M3087BFKBGP#U3
  • M30833FJFP#U3 vs M3087BFKAGP#U5
  • M30833FJFP#U3 vs M3087BFKAGP#U3
  • M30833FJFP#U3 vs M30879FLGP#U5
  • M30833FJFP#U3 vs M30879FLGP#U3
  • M30833FJFP#U3 vs M30879FLGP#35
  • M30833FJFP#U3 vs M30879FLFP#U5
  • M30833FJFP#U3 vs M30879FLFP#U3
  • M30833FJFP#U3 vs M30879FLBGP#U5
  • M30833FJFP#U3 vs M30879FLBGP#U3
  • M30833FJFP#U3 vs M30879FLBGP#35
  • M30833FJFP#U3 vs M30879FLBFP#U5
  • M30833FJFP#U3 vs M30879FLBFP#U3
  • M30833FJFP#U3 vs M30879FLAGP#U5
  • M30833FJFP#U3 vs M30879FLAGP#U3
  • M30833FJFP#U3 vs M30879FLAGP#35
  • M30833FJFP#U3 vs M30879FLAFP#U5
  • M30833FJFP#U3 vs M30879FLAFP#U3
  • M30833FJFP#U3 vs M30879FKGP#U5
  • M30833FJFP#U3 vs M30879FKGP#U3
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.