☰
LDS6003PYGI
LDS6003PYGI
Obsolete
Description:  IC SENSOR TCH PURETOUCH 28SSOP
Manufacturer:  Renesas Electronics
Datasheet:   LDS6003PYGI Datasheet
History Price: Obsolete
In Stock: 7920
LDS6003PYGI Specification
Specification
Part No
LDS6003PYGI
Category
Interface - Sensor, Capacitive Touch
Manufacturer
Renesas Electronics
Series
PureTouch
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buttons, Slider, Wheel
Proximity Detection
No
Number of Inputs
6
LED Driver Channels
-
Interface
I2C, SPI
Resolution
-
Voltage - Supply
1.65V ~ 1.95V
Current - Supply
-
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
LDS6003PYGI Related Parts
LDS6003PYGI8
LDS6003PYGI8
Renesas Electronics
IC SENSOR TCH PURETOUCH 28SSOP
LDS6005PYGI
LDS6005PYGI
Renesas Electronics
IC SENSOR TCH PURETOUCH 28SSOP
LDS6020NQGI
LDS6020NQGI
Renesas Electronics
IC SENSOR TCH PURETOUCH 28VFQFPN
LDS6020PYGI
LDS6020PYGI
Renesas Electronics
IC SENSOR TCH PURETOUCH 28SSOP
LDS6023NQGI
LDS6023NQGI
Renesas Electronics
IC SENSOR TCH PURETOUCH 28VFQFPN
LDS6023PYGI
LDS6023PYGI
Renesas Electronics
IC SENSOR TCH PURETOUCH 28SSOP
LDS6025NQGI
LDS6025NQGI
Renesas Electronics
IC SENSOR TCH PURETOUCH 28VFQFPN
LDS6025PYGI
LDS6025PYGI
Renesas Electronics
IC SENSOR TCH PURETOUCH 28SSOP
LDS6028NQGI
LDS6028NQGI
Renesas Electronics
IC SENSOR TCH PURETOUCH 40VFQFPN
LDS6104NQGI
LDS6104NQGI
Renesas Electronics
IC SENSOR TCH PURETOUCH 28VFQFPN
LDS6104NQGI8
LDS6104NQGI8
Renesas Electronics
IC SENSOR TCH PURETOUCH 28VFQFPN
LDS6104PYGI
LDS6104PYGI
Renesas Electronics
IC SENSOR TCH PURETOUCH 28SSOP
LDS6003PYGI Compare Parts
  • LDS6003PYGI vs LDS6204NTGI
  • LDS6003PYGI vs LDS6203NTGI8
  • LDS6003PYGI vs LDS6203NTGI
  • LDS6003PYGI vs LDS6202DCGI8
  • LDS6003PYGI vs LDS6202DCGI
  • LDS6003PYGI vs LDS6201DCGI8
  • LDS6003PYGI vs LDS6201DCGI
  • LDS6003PYGI vs LDS6128NQGI8
  • LDS6003PYGI vs LDS6128NQGI
  • LDS6003PYGI vs LDS6126PYGI8
  • LDS6003PYGI vs LDS6126PYGI
  • LDS6003PYGI vs LDS6126NQGI8
  • LDS6003PYGI vs LDS6126NQGI
  • LDS6003PYGI vs LDS6124PYGI8
  • LDS6003PYGI vs LDS6124PYGI
  • LDS6003PYGI vs LDS6124NQGI8
  • LDS6003PYGI vs LDS6124NQGI
  • LDS6003PYGI vs LDS6120PVGI8
  • LDS6003PYGI vs LDS6120PVGI
  • LDS6003PYGI vs LDS6120NQGI8
  • LDS6003PYGI vs LDS6120NQGI
  • LDS6003PYGI vs LDS6108NQGI8
  • LDS6003PYGI vs LDS6107PYGI8
  • LDS6003PYGI vs LDS6107PYGI
  • LDS6003PYGI vs LDS6107NQGI8
  • LDS6003PYGI vs LDS6107NQGI
  • LDS6003PYGI vs LDS6104PYGI8
  • LDS6003PYGI vs LDS6104PYGI
  • LDS6003PYGI vs LDS6104NQGI8
  • LDS6003PYGI vs LDS6104NQGI
  • LDS6003PYGI vs LDS6028NQGI
  • LDS6003PYGI vs LDS6025PYGI
  • LDS6003PYGI vs LDS6025NQGI
  • LDS6003PYGI vs LDS6023PYGI
  • LDS6003PYGI vs LDS6023NQGI
  • LDS6003PYGI vs LDS6020PYGI
  • LDS6003PYGI vs LDS6020NQGI
  • LDS6003PYGI vs LDS6005PYGI
  • LDS6003PYGI vs LDS6003PYGI8
  • LDS6003PYGI vs LDS6204SOGI8
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.