Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Renesas Electronics ISL9506HRZ-T
ISL9506HRZ-T
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 40QFN
Manufacturer:
Renesas Electronics
Datasheet:
ISL9506HRZ-T Datasheet
History Price: Obsolete
In Stock: 38300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ISL9506HRZ-T Specification
Specification
Part No
ISL9506HRZ-T
Category
PMIC - DC DC Switching Controllers
Manufacturer
Renesas Electronics
Series
Robust Ripple Regulator (R3)
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
PWM Signal
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
3
Output Phases
3
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
Frequency - Switching
200kHz ~ 500kHz
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Power Good
Operating Temperature
-10 ℃ ~ 100 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad
Supplier Device Package
40-QFN (6x6)
ISL9506HRZ-T PDF Datasheet
ISL9506HRZ-T Datasheet
Click and Download: ISL9506HRZ-T Datasheet
ISL9506HRZ-T Related Parts
ISL6219ACA
Intersil
SWITCHING CONTROLLER
ISL6219ACA
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACA-T
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
ISL6219ACA-T
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACAZ
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6219ACAZ-T
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6223CAZA
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6223CAZA-T
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6224CA
Intersil
SWITCHING CONTROLLER
ISL6224CA
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CA-T
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CAZ
Intersil
SWITCHING CONTROLLER
ISL9506HRZ-T Compare Parts
ISL9506HRZ-T vs ISL95872HRUZ-T
ISL9506HRZ-T vs ISL9506HRZ
ISL9506HRZ-T vs ISL9502CRZ-T
ISL9506HRZ-T vs ISL9502CRZ
ISL9506HRZ-T vs ISL9502AHRZ-T
ISL9506HRZ-T vs ISL9502AHRZ
ISL9506HRZ-T vs ISL9500CVZ-T
ISL9506HRZ-T vs ISL9500CVZ
ISL9506HRZ-T vs ISL9444IRZ-T7A
ISL9506HRZ-T vs ISL9444IRZ-T
ISL9506HRZ-T vs ISL9444IRZ
ISL9506HRZ-T vs ISL9444CRZ-T7A
ISL9506HRZ-T vs ISL9444CRZ-T
ISL9506HRZ-T vs ISL9444CRZ
ISL9506HRZ-T vs ISL9443IRZ-T7A
ISL9506HRZ-T vs ISL9443IRZ-T
ISL9506HRZ-T vs ISL9443IRZ
ISL9506HRZ-T vs ISL9443IRZ
ISL9506HRZ-T vs ISL8845AMUZ-T
ISL9506HRZ-T vs ISL8845AMUZ
ISL9506HRZ-T vs ISL8845AMBZ-T
ISL9506HRZ-T vs ISL8845AMBZ-T
ISL9506HRZ-T vs ISL8845AMBZ
ISL9506HRZ-T vs ISL8845AMBZ
ISL9506HRZ-T vs ISL8845AAUZ-T
ISL9506HRZ-T vs ISL8845AAUZ
ISL9506HRZ-T vs ISL8845AABZ-T
ISL9506HRZ-T vs ISL8845AABZ
ISL9506HRZ-T vs ISL8845AABZ
ISL9506HRZ-T vs ISL8843MUZ-T
ISL9506HRZ-T vs ISL8843MUZ
ISL9506HRZ-T vs ISL8843MUZ
ISL9506HRZ-T vs ISL8843MBZ-T
ISL9506HRZ-T vs ISL8843MBZ-T
ISL9506HRZ-T vs ISL8843MBZ-REN
ISL9506HRZ-T vs ISL8843MBZ
ISL9506HRZ-T vs ISL8843MBZ
ISL9506HRZ-T vs ISL8843AUZ-T
ISL9506HRZ-T vs ISL8843AUZ
ISL9506HRZ-T vs ISL8843AUZ
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok