ISL9443IRZ-T7A
ISL9443IRZ-T7A
Obsolete
Description:  IC REG CTRLR BUCK 32QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 40700
ISL9443IRZ-T7A Specification
Specification
Part No
ISL9443IRZ-T7A
Category
PMIC - DC DC Switching Controllers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
3
Output Phases
2
Voltage - Supply (Vcc/Vdd)
4.5V ~ 28V
Frequency - Switching
600kHz ~ 1.2MHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Soft Start, Tracking
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
ISL9443IRZ-T7A PDF Datasheet
ISL9443IRZ-T7A Related Parts
ISL6219ACA
ISL6219ACA
Intersil
SWITCHING CONTROLLER
ISL6219ACA
ISL6219ACA
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACA-T
ISL6219ACA-T
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
ISL6219ACA-T
ISL6219ACA-T
Renesas Electronics
IC REG CTRLR BUCK 28SSOP
ISL6219ACAZ
ISL6219ACAZ
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6219ACAZ-T
ISL6219ACAZ-T
Renesas Electronics
IC REG CTRLR BUCK 28QSOP
ISL6223CAZA
ISL6223CAZA
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6223CAZA-T
ISL6223CAZA-T
Renesas Electronics
IC REG CTRLR BUCK 20SSOP
ISL6224CA
ISL6224CA
Intersil
SWITCHING CONTROLLER
ISL6224CA
ISL6224CA
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CA-T
ISL6224CA-T
Renesas Electronics
IC REG CTRLR BUCK 16SSOP
ISL6224CAZ
ISL6224CAZ
Intersil
SWITCHING CONTROLLER
ISL9443IRZ-T7A Compare Parts
  • ISL9443IRZ-T7A vs ISL95872HRUZ-T
  • ISL9443IRZ-T7A vs ISL9506HRZ-T
  • ISL9443IRZ-T7A vs ISL9506HRZ
  • ISL9443IRZ-T7A vs ISL9502CRZ-T
  • ISL9443IRZ-T7A vs ISL9502CRZ
  • ISL9443IRZ-T7A vs ISL9502AHRZ-T
  • ISL9443IRZ-T7A vs ISL9502AHRZ
  • ISL9443IRZ-T7A vs ISL9500CVZ-T
  • ISL9443IRZ-T7A vs ISL9500CVZ
  • ISL9443IRZ-T7A vs ISL9444IRZ-T7A
  • ISL9443IRZ-T7A vs ISL9444IRZ-T
  • ISL9443IRZ-T7A vs ISL9444IRZ
  • ISL9443IRZ-T7A vs ISL9444CRZ-T7A
  • ISL9443IRZ-T7A vs ISL9444CRZ-T
  • ISL9443IRZ-T7A vs ISL9444CRZ
  • ISL9443IRZ-T7A vs ISL9443IRZ-T
  • ISL9443IRZ-T7A vs ISL9443IRZ
  • ISL9443IRZ-T7A vs ISL9443IRZ
  • ISL9443IRZ-T7A vs ISL8845AMUZ-T
  • ISL9443IRZ-T7A vs ISL8845AMUZ
  • ISL9443IRZ-T7A vs ISL8845AMBZ-T
  • ISL9443IRZ-T7A vs ISL8845AMBZ-T
  • ISL9443IRZ-T7A vs ISL8845AMBZ
  • ISL9443IRZ-T7A vs ISL8845AMBZ
  • ISL9443IRZ-T7A vs ISL8845AAUZ-T
  • ISL9443IRZ-T7A vs ISL8845AAUZ
  • ISL9443IRZ-T7A vs ISL8845AABZ-T
  • ISL9443IRZ-T7A vs ISL8845AABZ
  • ISL9443IRZ-T7A vs ISL8845AABZ
  • ISL9443IRZ-T7A vs ISL8843MUZ-T
  • ISL9443IRZ-T7A vs ISL8843MUZ
  • ISL9443IRZ-T7A vs ISL8843MUZ
  • ISL9443IRZ-T7A vs ISL8843MBZ-T
  • ISL9443IRZ-T7A vs ISL8843MBZ-T
  • ISL9443IRZ-T7A vs ISL8843MBZ-REN
  • ISL9443IRZ-T7A vs ISL8843MBZ
  • ISL9443IRZ-T7A vs ISL8843MBZ
  • ISL9443IRZ-T7A vs ISL8843AUZ-T
  • ISL9443IRZ-T7A vs ISL8843AUZ
  • ISL9443IRZ-T7A vs ISL8843AUZ
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok