ISL84782IV-T
ISL84782IV-T
Obsolete
Description:  IC SWITCH SP4TX2 750MOHM 16TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 42200
ISL84782IV-T Specification
Specification
Part No
ISL84782IV-T
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP4T
Multiplexer/Demultiplexer Circuit
4:1
Number of Circuits
2
On-State Resistance (Max)
750mOhm
Channel-to-Channel Matching (ΔRon)
120mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
Switch Time (Ton, Toff) (Max)
25ns, 23ns
-3db Bandwidth
-
Charge Injection
-65pC
Channel Capacitance (CS(off), CD(off))
62pF, 218pF
Current - Leakage (IS(off)) (Max)
4nA
Crosstalk
-100dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
ISL84782IV-T Related Parts
ISL43110IB
ISL43110IB
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IB
ISL43110IB
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IB-T
ISL43110IB-T
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ
ISL43110IBZ
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ
ISL43110IBZ
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ-T
ISL43110IBZ-T
Intersil
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IBZ-T
ISL43110IBZ-T
Renesas Electronics
IC SWITCH SPST-NOX1 10OHM 8SOIC
ISL43110IH-T
ISL43110IH-T
Intersil
IC SWITCH SPST-NOX1 10OHM SOT23
ISL43110IH-T
ISL43110IH-T
Renesas Electronics
IC SWITCH SPST-NO X 1 10OHM 5SOT
ISL43110IHZ-T
ISL43110IHZ-T
Renesas Electronics
IC SWITCH SPST-NO X 1 10OHM 5SOT
ISL43111IB
ISL43111IB
Renesas Electronics
IC SWITCH SPST-NCX1 10OHM 8SOIC
ISL43111IB-T
ISL43111IB-T
Renesas Electronics
IC SWITCH SPST-NCX1 10OHM 8SOIC
ISL84782IV-T Compare Parts
  • ISL84782IV-T vs ISL8499IVZ
  • ISL84782IV-T vs ISL8499IV-T
  • ISL84782IV-T vs ISL8499IV
  • ISL84782IV-T vs ISL8499IV
  • ISL84782IV-T vs ISL8499IRZ-T
  • ISL84782IV-T vs ISL8499IRZ-T
  • ISL84782IV-T vs ISL8499IRZ
  • ISL84782IV-T vs ISL8499IRZ
  • ISL84782IV-T vs ISL8499IRTZ-T
  • ISL84782IV-T vs ISL8499IRTZ-T
  • ISL84782IV-T vs ISL8499IRTZ
  • ISL84782IV-T vs ISL8499IRTZ
  • ISL84782IV-T vs ISL8499IR-T
  • ISL84782IV-T vs ISL8499IR
  • ISL84782IV-T vs ISL8484IUZ-T
  • ISL84782IV-T vs ISL8484IUZ
  • ISL84782IV-T vs ISL8484IUZ
  • ISL84782IV-T vs ISL8484IU-T
  • ISL84782IV-T vs ISL8484IU
  • ISL84782IV-T vs ISL8484IRZ-T
  • ISL84782IV-T vs ISL8484IRZ-T
  • ISL84782IV-T vs ISL8484IRZ
  • ISL84782IV-T vs ISL8484IR-T
  • ISL84782IV-T vs ISL8484IR
  • ISL84782IV-T vs ISL84782IV
  • ISL84782IV-T vs ISL84782IV
  • ISL84782IV-T vs ISL84782IRZ-T
  • ISL84782IV-T vs ISL84782IRZ-T
  • ISL84782IV-T vs ISL84782IRZ
  • ISL84782IV-T vs ISL84782IRZ
  • ISL84782IV-T vs ISL84782IR-T
  • ISL84782IV-T vs ISL84782IR
  • ISL84782IV-T vs ISL84782IR
  • ISL84782IV-T vs ISL84781IVZ-T7A
  • ISL84782IV-T vs ISL84781IVZ-T
  • ISL84782IV-T vs ISL84781IVZ
  • ISL84782IV-T vs ISL84781IV-T
  • ISL84782IV-T vs ISL84781IV
  • ISL84782IV-T vs ISL84781IV
  • ISL84782IV-T vs ISL84781IRZ-T
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery