ISL33002IRT2Z-T
ISL33002IRT2Z-T
Active
Description:  IC ACCELERATOR I2C HOTSWAP 8TDFN
Manufacturer:  Renesas Electronics
History Price: $1.30260
In Stock: 37200
ISL33002IRT2Z-T Specification
Specification
Part No
ISL33002IRT2Z-T
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, Accelerator
Applications
I2C - Hotswap
Input
2-Wire Bus
Output
2-Wire Bus
Data Rate (Max)
-
Number of Channels
2
Delay Time
-
Signal Conditioning
-
Capacitance - Input
10 pF
Voltage - Supply
2.3V ~ 5.5V
Current - Supply
3mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-WDFN Exposed Pad
Supplier Device Package
8-TDFN (3x3)
ISL33002IRT2Z-T Related Parts
ISL33001IBZ
ISL33001IBZ
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8SOIC
ISL33001IBZ-T
ISL33001IBZ-T
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8SOIC
ISL33001IRT2Z
ISL33001IRT2Z
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8TDFN
ISL33001IRT2Z-T
ISL33001IRT2Z-T
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8TDFN
ISL33001IRTZ
ISL33001IRTZ
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8TDFN
ISL33001IRTZ-T
ISL33001IRTZ-T
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8TDFN
ISL33001IUZ
ISL33001IUZ
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8MSOP
ISL33001IUZ-T
ISL33001IUZ-T
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8MSOP
ISL33002IRT2Z
ISL33002IRT2Z
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8TDFN
ISL33002IRTZ
ISL33002IRTZ
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8TDFN
ISL33002IRTZ-T
ISL33002IRTZ-T
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8TDFN
ISL33002IUZ
ISL33002IUZ
Renesas Electronics
IC ACCELERATOR I2C HOTSWAP 8MSOP
ISL33002IRT2Z-T Compare Parts
  • ISL33002IRT2Z-T vs ISL88694IH5-TK
  • ISL33002IRT2Z-T vs ISL88694IH5-TK
  • ISL33002IRT2Z-T vs ISL88694IH5
  • ISL33002IRT2Z-T vs ISL33003IUZ-T
  • ISL33002IRT2Z-T vs ISL33003IUZ
  • ISL33002IRT2Z-T vs ISL33003IRTZ-T
  • ISL33002IRT2Z-T vs ISL33003IRTZ
  • ISL33002IRT2Z-T vs ISL33003IRTZ
  • ISL33002IRT2Z-T vs ISL33003IRT2Z-T
  • ISL33002IRT2Z-T vs ISL33003IRT2Z
  • ISL33002IRT2Z-T vs ISL33002IUZ-T
  • ISL33002IRT2Z-T vs ISL33002IUZ
  • ISL33002IRT2Z-T vs ISL33002IRTZ-T
  • ISL33002IRT2Z-T vs ISL33002IRTZ
  • ISL33002IRT2Z-T vs ISL33002IRT2Z
  • ISL33002IRT2Z-T vs ISL33001IUZ-T
  • ISL33002IRT2Z-T vs ISL33001IUZ
  • ISL33002IRT2Z-T vs ISL33001IRTZ-T
  • ISL33002IRT2Z-T vs ISL33001IRTZ
  • ISL33002IRT2Z-T vs ISL33001IRT2Z-T
  • ISL33002IRT2Z-T vs ISL33001IRT2Z
  • ISL33002IRT2Z-T vs ISL33001IBZ-T
  • ISL33002IRT2Z-T vs ISL33001IBZ
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.