☰
ICS93V855AG
ICS93V855AG
Obsolete
Description:  IC CLK BUF DDR 233MHZ 1CIRC
Manufacturer:  Renesas Electronics
Datasheet:   ICS93V855AG Datasheet
History Price: Obsolete
In Stock: 44480
ICS93V855AG Specification
Specification
Part No
ICS93V855AG
Category
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, DDR
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
2:5
Differential - Input:Output
No/Yes
Frequency - Max
233MHz
Voltage - Supply
2.3V ~ 2.7V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
ICS93V855AG Related Parts
ICS557G-03
ICS557G-03
Renesas Electronics
IC CLOCK SOURCE PCI EXP 16-TSSOP
ICS557G-03T
ICS557G-03T
Renesas Electronics
IC CLOCK SOURCE PCI EXP 16-TSSOP
ICS557G-05A
ICS557G-05A
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20-TSSOP
ICS557G-05AT
ICS557G-05AT
Renesas Electronics
IC CLK SOURCE QUAD DIFF 20-TSSOP
ICS557G-06
ICS557G-06
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
ICS557G-06T
ICS557G-06T
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
ICS557G-08
ICS557G-08
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
ICS557G-08T
ICS557G-08T
Renesas Electronics
IC MUX 2:1 PCI EXPRESS 16-TSSOP
ICS557GI-03
ICS557GI-03
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
ICS557GI-03T
ICS557GI-03T
Renesas Electronics
IC CLK SOURCE PCI EXPRSS 16TSSOP
ICS557GI-06
ICS557GI-06
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
ICS557GI-06T
ICS557GI-06T
Renesas Electronics
IC CLK BUFFER 1:4 HCSL 20-TSSOP
ICS93V855AG Compare Parts
  • ICS93V855AG vs ICS9UMS9633AKLF
  • ICS93V855AG vs ICS9P956AFLFT
  • ICS93V855AG vs ICS9P946AFLFT
  • ICS93V855AG vs ICS9P946AFLF
  • ICS93V855AG vs ICS9P750CGLFT
  • ICS93V855AG vs ICS9P750CGLF
  • ICS93V855AG vs ICS9P750CFLFT
  • ICS93V855AG vs ICS9P750CFLF
  • ICS93V855AG vs ICS9LRS4123AKLFT
  • ICS93V855AG vs ICS9LRS4123AKLF
  • ICS93V855AG vs ICS9LRS3197BKLFT
  • ICS93V855AG vs ICS9LRS3197BKLF
  • ICS93V855AG vs ICS9LRS3191AKLFT
  • ICS93V855AG vs ICS9LRS3191AKLF
  • ICS93V855AG vs ICS9LRS3187AKLF
  • ICS93V855AG vs ICS9LPRS525AFLFT
  • ICS93V855AG vs ICS9LPRS525AFLF
  • ICS93V855AG vs ICS9LPRS478CKLFT
  • ICS93V855AG vs ICS9LPRS478CKLF
  • ICS93V855AG vs ICS9LPRS464AGLFT
  • ICS93V855AG vs ICS9LPRS464AGLF
  • ICS93V855AG vs ICS9LPRS462AGLFT
  • ICS93V855AG vs ICS9LPRS462AGLF
  • ICS93V855AG vs ICS9LPRS436BGLFT
  • ICS93V855AG vs ICS9LPRS419DFLFT
  • ICS93V855AG vs ICS9LPRS419DFLF
  • ICS93V855AG vs ICS9LPRS397EKLFT
  • ICS93V855AG vs ICS9LPRS397EKLF
  • ICS93V855AG vs ICS9LPRS355CGLFT
  • ICS93V855AG vs ICS9LPRS355CGLF
  • ICS93V855AG vs ICS9LPR502SGLFT
  • ICS93V855AG vs ICS9LPR502SGLF
  • ICS93V855AG vs ICS9LPR464AGLFT
  • ICS93V855AG vs ICS9LPR464AGLF
  • ICS93V855AG vs ICS9LPR462AGLFT
  • ICS93V855AG vs ICS9LPR462AGLF
  • ICS93V855AG vs ICS9LPR363DGLFT
  • ICS93V855AG vs ICS9LPR363DGLF
  • ICS93V855AG vs ICS9FG1901EKLFT
  • ICS93V855AG vs ICS9FG1901EKLF
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give