Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Renesas Electronics ICS874S02BMIT
ICS874S02BMIT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC CLK GENERATOR ZDB 20SOIC
Manufacturer:
Renesas Electronics
Datasheet:
ICS874S02BMIT Datasheet
History Price: Obsolete
In Stock: 1860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ICS874S02BMIT Specification
Specification
Part No
ICS874S02BMIT
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Renesas Electronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
PLL
Yes with Bypass
Input
LVDS, LVHSTL, LVPECL, SSTL
Output
LVDS
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
Yes/Yes
Frequency - Max
1GHz
Divider/Multiplier
Yes/Yes
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
ICS874S02BMIT Related Parts
ICS1523M
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1523MT
Renesas Electronics
IC CLOCK SYNTHESIZER 24SOIC
ICS1524AM
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLF
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMLFT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1524AMT
Renesas Electronics
IC CLK/FREQ SYNTH 24SOIC
ICS1526G
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1526GT
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1527G-110T
Renesas Electronics
IC CLK/FREQ SYNTH 16TSSOP
ICS1562BM-201
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS1562BM-201-4
Renesas Electronics
IC CLK/FREQ SYNTH 16SOIC
ICS874S02BMIT Compare Parts
ICS874S02BMIT vs ICS9FG1903AKLF
ICS874S02BMIT vs ICS97U877AKT
ICS874S02BMIT vs ICS97U877AK
ICS874S02BMIT vs ICS97U870AKT
ICS874S02BMIT vs ICS97U870AK
ICS874S02BMIT vs ICS951601AFLFT
ICS874S02BMIT vs ICS951601AFLF
ICS874S02BMIT vs ICS91857AGT
ICS874S02BMIT vs ICS91857AG
ICS874S02BMIT vs ICS91719BGLFT
ICS874S02BMIT vs ICS91719BGLF
ICS874S02BMIT vs ICS91719AGLFT
ICS874S02BMIT vs ICS91719AGLF
ICS874S02BMIT vs ICS9170B-02CS08LFT
ICS874S02BMIT vs ICS9170B-02CS08LF
ICS874S02BMIT vs ICS9170B-01CS08LFT
ICS874S02BMIT vs ICS9170B-01CS08LF
ICS874S02BMIT vs ICS9112AM-16
ICS874S02BMIT vs ICS87946AYI-147T
ICS874S02BMIT vs ICS87946AYI-147
ICS874S02BMIT vs ICS87931BYILFT
ICS874S02BMIT vs ICS87931BYILF
ICS874S02BMIT vs ICS874S02BMI
ICS874S02BMIT vs ICS8733BY-01LFT
ICS874S02BMIT vs ICS8733BY-01LF
ICS874S02BMIT vs ICS87321AMI
ICS874S02BMIT vs ICS873039AM
ICS874S02BMIT vs ICS873034AGT
ICS874S02BMIT vs ICS873034AGLFT
ICS874S02BMIT vs ICS873034AGLF
ICS874S02BMIT vs ICS873034AG
ICS874S02BMIT vs ICS873033AMLFT
ICS874S02BMIT vs ICS873033AMLF
ICS874S02BMIT vs ICS8725AY-01LF
ICS874S02BMIT vs ICS870931ARI-01T
ICS874S02BMIT vs ICS870931ARI-01
ICS874S02BMIT vs ICS870919BRI-01T
ICS874S02BMIT vs ICS870919BRI-01
ICS874S02BMIT vs ICS8701CYT
ICS874S02BMIT vs ICS8442AYLFT
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B